Timer Powder and Solids Blenders
from KPM Analytics
MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]
- Features: Timer
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531
from DME Company
The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit... [See More]
- Features: Lined or Coated (optional feature); Timer
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 10 to 60
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Features: Timer; Programmable
- Operating System: Batch; Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.0141
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Features: Timer; Programmable
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018