Laboratory Powder and Solids Blenders
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Operating Environment: Industrial; Laboratory
- Feed Rate (volumetric): 15000 to 90000
- Operating System: Continuous / In-Line
- Mounting: Floor Mounted
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0334 to 0.5347
- Operating System: Batch
- Style: Agitators; Twin Rotor
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Operating Environment: Industrial; Laboratory
- Mounting: Benchtop
- Operating System: Batch
- Mixer Location: In-Line
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0040 to 0.6684
- Operating System: Batch
- Style: Agitators; Planetary
from Charles Ross & Son Company
Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 1
- Operating System: Batch
- Style: Screw; Orbital Arm
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
- Operating System: Batch
- Style: Agitators; Paddle
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0167 to 0.6684
- Operating System: Batch
- Style: Planetary
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 1000
- Operating System: Batch
- Style: Agitators; Paddle (optional feature); Ribbon
from Charles Ross & Son Company
The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]
- Operating Environment: Industrial; Laboratory
- Style: Three Roll Mill
- Operating System: Batch
- Mounting: Benchtop; Floor Mounted
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0418 to 0.5347
- Operating System: Batch
- Style: Agitators; Triple Rotor
from Admix
Powder Induction and Dispersion Skid. High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and proven high-shear mixing... [See More]
- Operating Environment: Industrial; Laboratory
- Operating System: Batch
from Hebeler LLC.
Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of accepting 4 quart,... [See More]
- Operating Environment: Laboratory
- Display Type: Digital Numerical Display
- Style: Tumblers / Drum
- User Interface: Digital
from Heinkel USA
DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0053 to 0.0530
- Operating System: Batch
- Style: Agitators (optional feature); Screw; Central Shaft Mixer
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.0141
- Operating System: Batch; Continuous / In-Line
- Feed Rate (volumetric): 317
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-5
- Operating System: Batch
- Mounting: Benchtop
from Fritsch GmbH - Milling and Sizing
For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 3.53E-7 to 1.77E-4
- Operating System: Batch
- Mounting: Benchtop
from Bepex International LLC
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]
- Operating Environment: Industrial; Laboratory
- Style: Paddle; Ribbon
- Operating System: Batch; Continuous / In-Line
- Mounting: Floor Mounted
from KPM Analytics
MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531
- Operating System: Batch
- Style: Right-hand or bidirectional worm screw
from Sartorius Lab Instruments GmbH & Co. KG
LevMixer ® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel ® for LevMixer ® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted. [See More]
- Operating Environment: Laboratory
- Style: Propellor
- Operating System: Batch
- Mounting: Portable
from Glas-Col, LLC
The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]
- Operating Environment: Laboratory
- Style: Nail
- Operating System: Batch
- Mounting: Handheld
from Admix
Atmospheric Powder Induction. The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon model and process conditions. Reduced Operator Injury. Reduced accidents. Fast ingredient... [See More]
- Operating Environment: Industrial; Laboratory
- Operating System: Batch
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531 to 6.18
- Operating System: Batch
- Style: Screw; Central Shaft Mixer
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018
- Operating System: Batch
- Style: Agitators; Ultrasonic
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-5
- Operating System: Batch
- Mounting: Benchtop
from Fritsch GmbH - Milling and Sizing
For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 3.53E-5 to 3.53E-4
- Operating System: Batch
- Mounting: Benchtop
from Bepex International LLC
Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough. Mixing and forming are accomplished in one step, with multiple extrusion plate configurations for increased flexibility. Cantilevered rotor design keeps mechanical components out of the process for ease of... [See More]
- Operating Environment: Industrial; Laboratory
- Mounting: Floor Mounted
- Operating System: Continuous / In-Line
- Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
from Admix
Atmospheric Powder Induction. The Admix Powder Induction & Conveying (PIC ™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior suction of dry or liquid materials, the PIC can process from 50 to 200... [See More]
- Operating Environment: Industrial; Laboratory
- Operating System: Batch
from Heinkel USA
MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53 to 353
- Operating System: Batch
- Style: Screw
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0353
- Operating System: Batch; Continuous / In-Line (optional feature)
- Feed Rate (volumetric): 8
from Fritsch GmbH - Milling and Sizing
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0067
- Operating System: Batch
- Mounting: Benchtop
from Bepex International LLC
Ideal for applications with high moisture addition and/or a porous, dispersible granule is desired. Capable of feeding multiple powders, and circumferentially arranged spray nozzles permit simultaneous injection of up to four different liquid streams. Instant mixing and short retention time (1-2... [See More]
- Operating Environment: Industrial; Laboratory
- Style: Agglomeration
- Operating System: Continuous / In-Line
- Mounting: Floor Mounted
from Admix
High Shear Dispersers and Dissolvers. If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design that meets 3-A requirements, the Rotosolver disperser may be the solution. The Rotosolver is... [See More]
- Operating Environment: Industrial; Laboratory
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 7.06E-6 to 0.0018
- Operating System: Batch
- Style: Agitators; Ultrasonic
from Fritsch GmbH - Milling and Sizing
For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 1.77E-5 to 0.0014
- Operating System: Batch
- Style: Planetary
from Bepex International LLC
The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven FlexTurb... [See More]
- Operating Environment: Industrial; Laboratory
- Style: Turbine
- Operating System: Batch; Continuous / In-Line
- Mounting: Floor Mounted
from Admix
Sanitary Vacuum Liqui-Processor. VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With field installations ranging from 20 to 1500 gallons, we have the expertise and experience to assist you in... [See More]
- Operating Environment: Industrial; Laboratory
- Operating System: Batch
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0353
- Operating System: Batch; Continuous / In-Line (optional feature)
- Feed Rate (volumetric): 8 to 317
from Fritsch GmbH - Milling and Sizing
As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding ultra-fine grinding results down to the nano range. FASTER, SIMPLER AND SAFER THAN EVER - The... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 1.77E-5 to 0.0025
- Operating System: Batch
- Style: Planetary
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Operating Environment: Industrial; Laboratory
- Style: Paddle
- Operating System: Continuous / In-Line
- Mounting: Floor Mounted
from Fritsch GmbH - Milling and Sizing
For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 900 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0318
- Operating System: Batch
- Style: Planetary
from Fritsch GmbH - Milling and Sizing
For the finest rapid, batch-wise comminution of hard to soft grinding materials, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 450 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 3.53E-4 to 0.0159
- Operating System: Batch
- Style: Planetary
from Fritsch GmbH - Milling and Sizing
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]
- Operating Environment: Laboratory
- Capacity (volumetric): 0.0014 to 0.0159
- Operating System: Batch
- Style: Planetary