Paddle Powder and Solids Blenders
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Style: Agitators; Paddle
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
from Bepex International LLC
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]
- Style: Paddle; Ribbon
- Operating System: Batch; Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Mounting: Floor Mounted
from Jaygo, Inc.
Range of Applications. JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine mixing,... [See More]
- Style: Paddle
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 0.1200 to 0.1700
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Style: Paddle
- Operating System: Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Mounting: Floor Mounted