Rotary Drum / Tumbler Powder and Solids Blenders
from Continental Products Corp.
The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]
- Style: Tumblers / Drum
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.5 to 297
from Continental Products Corp.
The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]
- Style: Tumblers / Drum
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 5 to 386
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- Style: Tumblers / Drum
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 3.5 to 1286
from Kason Corporation
The Kason Double Cone Solid Blender features proprietary multi-shear deflector plates that produce a gentle and low-energy tumbling action for the blending of delicate materials. Our highly-efficient and flexible solutions can also improve the blending of free-flowing powders and granules, and is... [See More]
- Style: Tumblers / Drum
- Operating System: Batch
- Operating Environment: Industrial
- Mounting: Floor Mounted
from Hebeler LLC.
Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of accepting 4 quart,... [See More]
- Style: Tumblers / Drum
- Display Type: Digital Numerical Display
- Operating Environment: Laboratory
- User Interface: Digital
from Hebeler LLC.
PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are satisfied by... [See More]
- Style: Tumblers / Drum
- Additional Capabilities: Drying; Granulating
- Operating Environment: Industrial
from Hebeler LLC.
Simple tumble blending is characterized by low energy input and this operation works well with formulations that are free-flowing and have similar physical properties. PK offers a variety of vessel geometries that allow our customers to select the best vessel for the process. The shapes include... [See More]
- Style: Tumblers / Drum
- Operating System: Batch
- Operating Environment: Industrial
- Capacity (volumetric): 530