Explosion Proof Powder and Solids Blenders

2 Results
Dual Shaft Mixer -- CDA Series
from Charles Ross & Son Company

The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]

  • Features: Variable (optional feature); Continuous; Explosion Proof
  • Operating System: Batch
  • Operating Environment: Industrial
  • Capacity (volumetric): 66.84 to 134
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Features: Variable; Explosion Proof
  • Operating System: Batch
  • Operating Environment: Laboratory
  • Capacity (volumetric): 0.0418 to 0.5347