Side Entry Powder and Solids Blenders
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Mixer Location: Side Entry
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 514
from Charles Ross & Son Company
Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]
- Mixer Location: Side Entry
- Operating System: Batch
- Operating Environment: Industrial; Laboratory
- Capacity (volumetric): 0.4679 to 1000
from KPM Analytics
MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]
- Mixer Location: Side Entry
- Operating System: Batch
- Operating Environment: Laboratory
- Capacity (volumetric): 0.3531
from amixon GmbH
Continuous mixer for dry, moist and suspended goods; for extremely gentle mixing or intensive deagglomeration treatment. Further characteristics of the continuous mixer: Technically ideal mixing quality. Option between operation as batch mixer or continuous mixer. Adjustable mixing intensity (from... [See More]
- Mixer Location: Side Entry
- Operating System: Continuous / In-Line
- Operating Environment: Industrial
- Capacity (volumetric): 3.53
from Bepex International LLC
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]
- Mixer Location: In-Line; Side Entry
- Operating System: Batch; Continuous / In-Line
- Operating Environment: Industrial; Laboratory
- Style: Paddle; Ribbon