Epoxy Cloth Tapes
2 Results
3M Scotch-Weld Structural Adhesive Film -- AF 163-2
from 3M Aerospace and Aircraft Maintenance Division
from 3M Aerospace and Aircraft Maintenance Division
Designed for both solid panel and honeycomb sandwich constructions. High bond strength from -67F to 250F. High fracture toughness and peel strength. Excellent resistance to high moisture environments before and after curing. Short cure time at 225F (90 minutes). Capable of low pressure bonding. [See More]
- Adhesive: Epoxy
- Backing Material: Felt (optional feature)
- Type: Adhesive; Single; Structural Bonding
- Width: 5 to 40
3M Scotch-Weld Structural Adhesive Film -- AF 555
from 3M Aerospace and Aircraft Maintenance Division
from 3M Aerospace and Aircraft Maintenance Division
Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for reticulation. Film adhesive can be cured from 300... [See More]
- Adhesive: Epoxy
- Backing Material: Felt
- Type: Adhesive; Single; Structural Adhesive Film
- Thickness: 0.0025 to 0.0160