Specialty / Other Cloth Tapes

Description

Specialty cloth tapes are designed to provide high tensile strength and adaptability due to their industrial fabric backing. This construction enhances their durability and allows them to conform to various shapes and surfaces. These tapes are known for their heat resistance, insulation properties, abrasion resistance, and breathability, making them suitable for a wide range of uses.

Working Principle

Specialty cloth tapes work by utilizing a pressure-sensitive adhesive that bonds to surfaces upon application. The industrial fabric backing provides strength and flexibility, allowing the tape to maintain its integrity under stress. The adhesive's compatibility with different substrates ensures a secure bond, while the fabric's properties offer additional benefits such as insulation and resistance to environmental factors. These tapes are useful because they combine the strength of fabric with the convenience of adhesive, making them versatile for various tasks.

Applications

Specialty cloth tapes are used in numerous specific applications. For instance, cambric tapes, a type of cotton electrical tape, are used for insulating bus bars, motor leads, and service drop connections due to their excellent electrical insulating properties. Friction tape, another variety, is commonly applied to handles to increase grip and act as an insulator. In the medical field, woven tape carriers are used in wearable medical devices, such as prosthetic devices and orthopedic braces, due to their strength and stability.

Advantages over other Cloth Tapes

Specialty cloth tapes offer several advantages over standard cloth tapes. For example, cambric tapes provide superior electrical insulation and abrasion resistance, making them ideal for electrical applications. Friction tapes, with their rubber adhesive, offer enhanced grip and corrosion resistance, which are not typically found in standard cloth tapes. These specific properties make specialty cloth tapes more suitable for demanding applications where standard tapes may not perform as well.

Limitations

Despite their advantages, specialty cloth tapes have limitations. Their performance is highly dependent on the compatibility of the adhesive with the substrate, which can limit their use on certain surfaces. Additionally, while they offer excellent strength and durability, they may not be suitable for applications requiring extreme flexibility or transparency.

Considerations

When selecting specialty cloth tapes, several factors should be considered. Initial costs can vary depending on the specific type and properties of the tape. Operating expenses may include the need for replacement if the tape is exposed to harsh conditions that exceed its durability. The durability of these tapes is generally high, but it is essential to assess the specific environmental conditions they will face. Maintenance costs are typically low, but regular inspection is recommended to ensure the tape remains effective in its application.

57 Results
Tape -- 3M10580-ND [9627-3/4-60 from 3M]
from DigiKey

"Adhesive Transfer Tape Quick-Stick Adhesive Natural 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Backing Material: Cloth / Fabric
  • Type: Transfer
  • Temperature Resistance: 21 to 38
10 Mil Professional Grade Duct Tape -- PC 610
from Budnick Converting, Inc.

PC 610 is a 10 mil industrial grade cloth duct tape designed for cold weather adhesion with aggressive wet-stick adhesive. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0100
Tape -- 3M10581-ND [9627-1-60 from 3M]
from DigiKey

"Adhesive Transfer Tape Quick-Stick Adhesive Natural 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]

  • Adhesive: Quick-Stick
  • Backing Material: Cloth / Fabric
  • Type: Transfer
  • Temperature Resistance: 21 to 38
11 mil Stucco Masking -- PC 668
from Budnick Converting, Inc.

PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0110
Tape -- 9627-54-60-ND [9627-54-60 from 3M]
from DigiKey

"Adhesive Transfer Tape Quick-Stick Adhesive Natural 54.00"" (1.37m) X 180' (55.0m) 60 yds" [See More]

  • Adhesive: Quick-Stick
  • Backing Material: Cloth / Fabric
  • Type: Transfer
  • Temperature Resistance: 21 to 38
11.5mil Non-Reflective Gaffers Tape -- DUCTCLO 3770
from Budnick Converting, Inc.

DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable. [See More]

  • Adhesive: Vinyl Coated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0115
11.8mil Cable Management Tape -- DUCTCLO 3880
from Budnick Converting, Inc.

DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0118
11Mil Vinyl Coated Gaffer's Tape -- DUCTCLO 3900
from Budnick Converting, Inc.

DUCTCLO 3900 is an 11 mil vinyl coated cotton cloth gaffer's tape with a natural rubber resin adhesive system. This tape is scuff resistant and provides a positive dust and dirt seal. It insures an air-tight, moisture-free seal. [See More]

  • Adhesive: Vinyl Coated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0115
12mil Cotton Cloth Cable Tape -- DUCTCLO 3860
from Budnick Converting, Inc.

DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue. [See More]

  • Adhesive: Uncoated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0120
17 Mil Premium Grade duct Tape -- PC 745
from Budnick Converting, Inc.

PC 745 is a 17 mil co-extruded premium grade duct tape featuring an all-weather, reinforced backing. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0170
20 Mil Double-Coated Butyl Adhesive Tape -- 525-20 MIL
from Budnick Converting, Inc.

525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber. [See More]

  • Adhesive: Uncoated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0200
36 Mesh Industrial Grade Duct Tape -- DUCTCLO 3700
from Budnick Converting, Inc.

DUCTCLO 3700 is a 10.2mil, 36mesh, high quality general purpose polyethylene-coated cloth with a natural rubber based adhesive. This tape will conform well to irregular surfaces, and will not twist or curl during application. It offers excellent water and abrasion resistance and is hand-tearable. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0102
40 Mil Double-Coated Butyl Adhesive Tape -- 525-40 MIL
from Budnick Converting, Inc.

525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber. [See More]

  • Adhesive: Uncoated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0400
6 mil Co-Extruded Duct Tape -- PC 460
from Budnick Converting, Inc.

PC 460 is a 6 mil duct tape with Polybonded CO-EX Technology. The co-extrusion process melds polyethylene, cloth, and adhesive in a single high-temperature step, resulting in a permanent, airtight bond. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0060
63 Mesh Contractors Grade Duct Tape -- DUCTCLO 3710
from Budnick Converting, Inc.

DUCTCLO 3710 is an 11.8 mil, 63 mesh high tensile polyethylene-coated cloth with a natural rubber with synthetic resin adhesive. It is a superior performance duct tape specifically designed for the high demand of contractor applications. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0118
70 Mesh Fluorescent Contractor Grade Duct Tape -- DUCTCLO 3720
from Budnick Converting, Inc.

DUCTCLO 3720 is an 11.8 mil, 70 mesh high tensile film with a high quality polyethylene coated cloth and a natural rubber with synthetic resin adhesive in fluorescent colors. It is a superior performance duct tape specifically designed for the high demand contractor applications. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0118
70 Mesh Safety Warning Striped Duct Tape -- DUCTCLO 3740
from Budnick Converting, Inc.

DUCTCLO 3740 is an 11.8Mil, 70 mesh, high quality polyethylene-coated cloth duct tape with natural rubber/synthetic adhesive. This striped safety warning tape is used for permanent and temporary marking of hazardous areas, aisles, stairs, wires, cords, and more. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0118
76 Mesh Low Gloss Gaffers Tape -- DUCTCLO 3800
from Budnick Converting, Inc.

DUCTCLO 3800 is an 11.8mil, 76 mesh, high quality polyethylene coated cloth laminated to a low gloss film with a natural rubber-based adhesive system. This tape will conform well to irregular surfaces and will not twist or curl. It features excellent water, vapor, and abrasion resistance, and offers... [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0118
9mil Utility Duct Tape -- AC20
from Budnick Converting, Inc.

AC20 is a 9mil duct tape consisting of a polyethylene coated cloth with one side coated in a natural rubber adhesive. It was designed for multiple purpose repair applications. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0090
Abatement Duct Tape -- 244
from Budnick Converting, Inc.

244 is a 10mil, polyethylene coated cloth, primarily used in a variety of abatement applications. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0100
Acrylic Coated Cloth Tape -- 4671
from Budnick Converting, Inc.

4671 is a 11.4 mil acrylic coated cloth tape with a 120 mesh woven rayon fabric backing used for bundling. [See More]

  • Adhesive: Vinyl Coated Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0114
All Service Jacket (ASJ)Sealing Tape -- 428
from Budnick Converting, Inc.

428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing. [See More]

  • Adhesive: Aluminum/Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; All Service Jacket (ASJ)Sealing Tape
  • Thickness: 0.0110
Aluminum Foil/Glass Cloth Tape -- P10
from Budnick Converting, Inc.

P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications. [See More]

  • Adhesive: Aluminum/Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0065
Aluminum Foil/Glass Cloth Tape -- P100
from Budnick Converting, Inc.

P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form. [See More]

  • Adhesive: Aluminum/Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0065
Aluminum/Cloth Laminated Tape -- P12
from Budnick Converting, Inc.

P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask. [See More]

  • Adhesive: Aluminum/Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0160
Aluminum/Cloth Laminated Tape -- P12L
from Budnick Converting, Inc.

P12L is a woven cloth laminated with a dead soft aluminum foil and presented on a release liner. This tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask. [See More]

  • Adhesive: Aluminum/Cloth
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Thickness: 0.0150
Automotive Wire Harness Splicing Tape -- 243
from Budnick Converting, Inc.

Scapa 243 is a 10.0 mil, automotive wire harness splicing tape. It is primarily used for automotive wire harness splicing, cavity sealing, component attachment, bundling or sealing. [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Automotive Wire Harness Splicing Tape
  • Thickness: 0.0100
Black/Yellow Hazard Striped Tunnel Tape -- S56
from Budnick Converting, Inc.

S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily from carpet and other surfaces without leaving a residue. Can be repositioned several times without loss of... [See More]

  • Adhesive: Polyethylene Coated Cloth
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Black/Yellow Hazard Striped Tunnel Tape
  • Thickness: 0.0118
3M 101+ Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 5.1 mil Thick - 68706 -- 051115-68706 [XG700011743 from 3M]
from R. S. Hughes Company, Inc.

3M 101+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often... [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.4724
  • Backing Material: Cloth / Fabric
  • Color: Tan
Pyro-Tape™ -- 682-TB1-1
from Aremco Products, Inc.

Pyro-Tape ™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape ™ products are availab [See More]

  • Adhesive: Proprietary
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 1
P-661 Glow-In-The-Dark Specialty Gaffer's Tape -- P- 661
from Shurtape Technologies, LLC

Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single; Photo-luminescent coated cloth tape
  • Width: 1 to 2
3M 1280 Red Circuit Plating Tape - 1 1/2 in Width x 144 yd Length - 14833 -- 021200-14833 [70006039773 from 3M]
from R. S. Hughes Company, Inc.

3M 1280 red circuit plating tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.5
  • Backing Material: Cloth / Fabric
  • Color: Red
PC 619 Specialty Grade, Fluorescent Cloth Duct Tape -- PC 619
from Shurtape Technologies, LLC

Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89
3M 1900 Silver Duct Tape - 1.88 in Width x 50 yd Length - 5.8 mil Thick - 23421 -- 051115-23421 [70006412426 from 3M]
from R. S. Hughes Company, Inc.

3M 1900 silver duct tape comes in a 1.88 in width, 50 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.88
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0058
PC 667 Specialty Grade, Outdoor Stucco Duct Tape -- PC 667
from Shurtape Technologies, LLC

Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
3M 1900 Silver Duct Tape - 1.88 in Width x 60 yd Length - 5.8 mil Thick - 97841 -- 051111-97841 [70006720661 from 3M]
from R. S. Hughes Company, Inc.

3M 1900 silver duct tape comes in a 1.88 in width, 60 yd length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.88
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0058
3M 200 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 53469 -- 048011-53469 [70006164217 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.4724
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 144 mm Width x 55 m Length - 73112 -- 021200-73112 [70006181856 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 5.67
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424 -- 048011-53424 [70006352275 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 58.66
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 53464 -- 048011-53464 [70006164209 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.7087
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 53465 -- 048011-53465 [70006164183 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.9449
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53470 -- 048011-53470 [70006164175 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.42
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466 -- 048011-53466 [70006164159 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.89
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 45508 -- 021200-45508 [70006296548 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.2362
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 200 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 53468 -- 048011-53468 [70006221462 from 3M]
from R. S. Hughes Company, Inc.

3M 200 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 3.78
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 201+ Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 64738 -- 051115-64738 [70006745478 from 3M]
from R. S. Hughes Company, Inc.

3M 201+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +200 F. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.4724
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 203 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 31438 -- 051115-31438 [70006434651 from 3M]
from R. S. Hughes Company, Inc.

3M 203 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 58.66
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 203 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 58452 -- 048011-58452 [70006406071 from 3M]
from R. S. Hughes Company, Inc.

3M 203 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.9449
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 203 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 58037 -- 048011-58037 [70006403037 from 3M]
from R. S. Hughes Company, Inc.

3M 203 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.42
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 203 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 58454 -- 048011-58454 [70006406097 from 3M]
from R. S. Hughes Company, Inc.

3M 203 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.89
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2030 Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 22897 -- 021200-22897 [70006159407 from 3M]
from R. S. Hughes Company, Inc.

3M 2030 masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.5
  • Backing Material: Cloth / Fabric
3M 2209 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 24810 -- 051115-24810 [XG700010547 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.4724
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2209 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 24803 -- 051115-24803 [XG700010554 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.7087
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2209 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 24804 -- 051115-24804 [XG700010562 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 0.9449
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806 -- 051115-24806 [XG700010570 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.42
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807 -- 051115-24807 [XG700010588 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 1.89
  • Backing Material: Cloth / Fabric
  • Color: Tan
3M 2209 Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 24808 -- 051115-24808 [XG700010596 from 3M]
from R. S. Hughes Company, Inc.

3M 2209 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]

  • Adhesive: Rubber; Rubber
  • Width: 2.83
  • Backing Material: Cloth / Fabric
  • Color: Tan