Safety / Flagging Cloth Tapes
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
- Type: Adhesive; Single
- Color: Several to Choose From
from Shenzhen You-San Technology Co., Ltd.
Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Width: 0.1969 to 1.97
from NADCO Tapes & Labels, Inc.
Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]
- Features: Permanent; Reflective or Flagging Safety Tape
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
- Type: Adhesive; Single; Glow in the Dark Tapte