Dielectric / Insulating Cloth Tapes

9 Results
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Backing Material: Cloth / Fabric
  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature)
High Performance Textiles -- HYTEX® 400 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Backing Material: Cloth / Fabric
  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature)
Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Backing Material: Cloth / Fabric
  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature)
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Rubber
Pressure Sensitive Tape -- DW469
from DeWAL

DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION. This tape is used primarily in... [See More]

  • Features: Dielectric / Insulating
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Silicone
Acetate Cloth Electrical Tape -- 4560
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Thermal Conductive Silicone Pad -- P82100T
from Shenzhen You-San Technology Co., Ltd.

Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]

  • Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Conductive
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0079 to 0.2362
Glass Cloth Electrical Tape -- 4616
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
Glass Cloth Electrical Tape -- 4617
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Features: Dielectric / Insulating
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive