Electrically Conductive Cloth Tapes
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive
- Thickness: 0.0071
from Shenzhen You-San Technology Co., Ltd.
Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Thickness: 0.0063
from Shenzhen You-San Technology Co., Ltd.
The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Double- Sided
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Felt; Polyester; Plastic / Polymer
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and has excellent flexibility and conformability on irregular surfaces. bonding. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Width: 0.1969 to 1.97
from Shenzhen You-San Technology Co., Ltd.
Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of using the gap to... [See More]
- Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Conductive
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive
- Thickness: 0.0079 to 0.2362
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive