UV / Weather Resistant Cloth Tapes
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive
- Thickness: 0.0071
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 850UV. UV Resistant Stucco Masking Tape. UV Inhibiting PE Coated Cloth Tape. Applications. Outdoor paint & stucco masking. Protective masking of construction materials such as wood, vinyl, aluminum, and a0dized metals. Features & Benefits. UV resistant for up to 14... [See More]
- Features: UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Rubber
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
- Type: Adhesive; Single
- Color: Several to Choose From
from Shenzhen You-San Technology Co., Ltd.
The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shurtape Technologies, LLC
Super-tough, premium co-extruded cloth tape for all-weather use on rough surfaces, for heavy duty repairs, and can also be used as a bottom board tape in the manufactured housing industry. A "monster" of a tape, T-REX® / PC 745 combines a waterproof, reinforced backing with twice the adhesive to... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Adhesive; Double- Sided
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective; UV or Weather Resistant
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated