Hot Melt / Heat Activated Cloth Tapes

5 Results
Cloth Hockey Tape
from Shenzhen You-San Technology Co., Ltd.

The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Type: Adhesive; Single
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
Cloth Tape -- P1415
from Shenzhen You-San Technology Co., Ltd.

Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]

  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0059
Double sided duct tape carpet tape
from Shenzhen You-San Technology Co., Ltd.

Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Type: Adhesive; Double- Sided
  • Thickness: 0.0118
Duct tape Cloth tape
from Shenzhen You-San Technology Co., Ltd.

Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and has excellent flexibility and conformability on irregular surfaces. bonding. [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0106
Protective Clothing Tape -- P8312X
from Shenzhen You-San Technology Co., Ltd.

The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]

  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0047