Glass / Fiberglass Cloth Tapes

49 Results
Fiberglass Tape -- HYTEX® 1000 Textiles
from Mid-Mountain Materials, Inc.

HYTEX ® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000 °F • 538 °C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX ® 1000 chemical resistant textiles... [See More]

  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature)
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 538 to 815
Tape -- "19-271""X60YD-ND" ["27 1""X60YD" from 3M]
from DigiKey

GLASS CLOTH ELECTRICAL TAPE 27 1 [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 130
  • Adhesive: Rubber
  • Color: White
3M 7000005815 Glass Cloth Electrical Tape, 3/4" Wide, 66' Roll -- 21014 [7000005815 from 3M]
from Waytek, Inc.

3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch ®. Roll Length: 66'. Thickness: 7 mil. Voltage Rating: 600VDC. Operating Temp: 32 °F (0 °C) to 302 °F (150 °C). Woven insulating glass cloth tape with... [See More]

  • Type: Adhesive
  • Width: 0.7500
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Duct Tapes -- 2365219 [361 50mmx55m from 3M]
from RS Components, Ltd.

3M 361 50mmx55m Cloth Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 2.01
High Performance Textiles -- HYTEX® 700 Textiles
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature)
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 345 to 750
Tape -- "19-271""X66FT-ND" ["27 1""X66FT" from 3M]
from DigiKey

"TAPE ELE/GLS CLOTH WHT 1""X22YDS" [See More]

  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
  • Adhesive: Rubber
  • Color: White
Duct Tapes -- 2367440 [361X19,5 from 3M]
from RS Components, Ltd.

3M 361X19,5 Cloth Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.7480
Tadpole Tape -- HYTEX®; 1000 Woven Tadpole Tape
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Type: Gasket, Sealing Tape
  • Adhesive: Pressure Sensitive (optional feature); Silicone (optional feature)
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 568 to 815
Tape -- "19-691""X66FT1""CORE-ND" ["69 1""X66FT 1""CORE" from 3M]
from DigiKey

3M GLASS CLOTH ELECTRICAL TAPE 6 [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 180
  • Adhesive: Silicone
  • Color: White
Duct Tapes -- 2367456 [361X25,4 from 3M]
from RS Components, Ltd.

3M 361X25,4 Cloth Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.9843
Tape -- "3650-4""X60YD-ND" ["3650-4""X60YD" from 3M]
from DigiKey

"Glass Cloth Tape Rubber Adhesive White 4.00"" (101.60mm) X 180' (55.0m) 60 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Color: White
  • Adhesive: Rubber
Duct Tapes -- 315698
from RS Components, Ltd.

RS PRO IPT 8404 12mmx50m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric
  • Width: 0.4724
Tape -- "89-WHITE-1""X60YD-ND" ["89-WHITE-1""X60YD" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
  • Adhesive: Rubber
  • Color: White
Duct Tapes -- 315700
from RS Components, Ltd.

RS PRO BT 17 19mm Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric
  • Width: 0.7480
Tape -- 1067-27-1-60-ND [27-1-60 from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 0 to 150
  • Adhesive: Rubber
  • Color: White
Duct Tapes -- 315701
from RS Components, Ltd.

RS PRO IPT 9020 50mmx30m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 1.97
Tape -- 1067-27-1.5-60-ND [27-1.5-60 from 3M]
from DigiKey

"Electrical, Glass Cloth Tape Rubber Adhesive White 1.50"" (38.10mm) 1 1/2"" X 180' (55.0m) 60 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
  • Adhesive: Rubber
  • Color: White
Duct Tapes -- 315702
from RS Components, Ltd.

RS PRO IPT 9013 50mmx30m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 1.97
Tape -- 1067-361-0.5-5-ND [361-0.5-5 from 3M]
from DigiKey

"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -54 to 232
  • Adhesive: Silicone
  • Color: White
Duct Tapes -- 315704
from RS Components, Ltd.

RS PRO IPT 9013 19mmx30m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.7480
Tape -- 1067-361-0.75-5-ND [361-0.75-5 from 3M]
from DigiKey

"Glass Cloth Tape Silicone Thermosetting Adhesive White 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -54 to 232
  • Adhesive: Silicone
  • Color: White
Duct Tapes -- 315705
from RS Components, Ltd.

RS PRO IPT 9013 25mmx30m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.9843
Tape -- 1067-361-1.5-10.5(100)-ND [361-1.5-10.5(100) from 3M]
from DigiKey

"Glass Cloth Tape Silicone Thermosetting Adhesive White 1.50"" (38.10mm) 1 1/2"" X 10.50"" (266.70mm) 10 1/2""" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -54 to 232
  • Adhesive: Silicone
  • Color: White
Duct Tapes -- 315707
from RS Components, Ltd.

RS PRO IPT 8402 25mmx50m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric
  • Width: 0.9843
Tape -- 1067-361-12-5-ND [361-12-5 from 3M]
from DigiKey

"Glass Cloth Tape Silicone Thermosetting Adhesive White 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -54 to 232
  • Adhesive: Silicone
  • Color: White
Duct Tapes -- 315711
from RS Components, Ltd.

RS PRO IPT 8403 12mmx50m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.4724
Tape -- 1067-3M051135-086636-ND [3M 051135-086636 from 3M]
from DigiKey

"Glass Cloth Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 0 to 155
  • Adhesive: Rubber
  • Color: White
Duct Tapes -- 315713
from RS Components, Ltd.

RS PRO IPT 8403 19mmx50m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.7480
Tape -- 1067-5401-0.5-5-ND [5401-0.5-5 from 3M]
from DigiKey

"Anti-Slip/Anti-Stick Tape Silicone Thermosetting Adhesive Tan 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 149
  • Adhesive: Silicone
  • Color: Tan
Duct Tapes -- 315714
from RS Components, Ltd.

RS PRO IPT 8402 19mmx50m Duct Tape [See More]

  • Type: Adhesive
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Width: 0.7480
Polyken High Temperature FR Wire Harness Tape -- 342C
from Berry Plastics Corporation - Engineered Materials Division

Polyken 342C. High Temperature Wire Harness Tape. Heat Reflective Wire Harness Tape. Applications. Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap. Features & Benefits. -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance -- Relectivity -- 175 ºC... [See More]

  • Type: Adhesive; Single
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 175
Glass Cloth Electrical Tape -- 4616
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive (optional feature)
  • Backing Material: Cloth / Fabric
  • Width: 0.5000 to 6
Class Cloth Tape
from Deviser, Inc.

UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Felt
  • Thickness: 0.0070
Aluminum foil fiberglass tape
from Shenzhen You-San Technology Co., Ltd.

Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]

  • Type: Adhesive
  • Thickness: 0.0071
  • Backing Material: Cloth / Fabric
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
High Temperature Masking Tape -- DW500-47
from DeWAL

DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves the overall performance under... [See More]

  • Type: Adhesive
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Width: 2
Aluminum Foil Glass Cloth Tape -- Heat Reflective
from IPS Limited

A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]

  • Type: Adhesive; Single
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -71 to 260
Polyken Lightweight Cargo Compartment Tape -- 296FR
from Berry Plastics Corporation - Engineered Materials Division

Polyken 296FR. FR - LIGHTWEIGHT CARGO COMPARTMENT TAPE. Fiberglass cloth tape with flame retardant bromide-free acrylic adhesive system. Applications. Cargo pit applications - seam sealing and repair of cargo compartment liners. For use on covering pins/rivets where high adhesion and flame... [See More]

  • Type: Adhesive; Single; Cargo Pit Tape
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Glass Cloth Electrical Tape -- 4617
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Glass Cloth Tape -- P0801
from Shenzhen You-San Technology Co., Ltd.

Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]

  • Type: Adhesive
  • Adhesive: Pressure Sensitive; Silicone
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Thickness: 0.0071
AVS Silicone Coated Fiberglass Tape -- S-GT-1
from AVS Industries

This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t [See More]

  • Type: Non-Adhesive
  • Width: 1
  • Backing Material: Cloth / Fabric
  • Features: High Heat and Flame Protection
White Glass Cloth Tape -- Electrical Grade
from IPS Limited

An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines. airline seats. circuit boards. transformers. Features: Highly conformable and easy to install. [See More]

  • Type: Adhesive; Single (optional feature); Double- Sided (optional feature)
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: 260
Polyken PE Coated Fiberglass Cargo Pit Sealing Tape -- 290FR
from Berry Plastics Corporation - Engineered Materials Division

Polyken 290FR. FR - AIRCRAFT CARGO COMPARTMENT. Printed, linerless, flame retardant glass cloth tape for aircraft cargo compartment seam sealing. Applications. Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets where high adhesion and... [See More]

  • Type: Adhesive; Single; Cargo Pit Tape
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0130
Glass Cloth Electrical Tape -- 4618
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Glass Fiber Thermal Conductive Tape -- P8010
from Shenzhen You-San Technology Co., Ltd.

Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance. [See More]

  • Type: Adhesive
  • Adhesive: Acrylic
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Thickness: 0.0039
Polyken Unprinted Fiberglass Cloth Sealing Tape -- 297
from Berry Plastics Corporation - Engineered Materials Division

Polyken 297. FR - LIGHTWEIGHT CARGO COMPARTMENT TAPE. Unprinted flame retardant, linered, fiberglass tape for aircraft cargo compartment seam sealing. Applications. Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets where high... [See More]

  • Type: Adhesive; Single; Cargo Pit Tape
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0080
Specialty Non-UL Electrical Tape -- RG48
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Teflon Tape PTFE Tape -- P0208P
from Shenzhen You-San Technology Co., Ltd.

Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]

  • Type: Adhesive
  • Adhesive: Pressure Sensitive; Silicone
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Thickness: 0.0031