Protective Tape Cloth Tapes

4 Results
ProtectRite Heat Reflective Aluminum Glass Cloth -- 0538
from Budnick Converting, Inc.

ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive. [See More]

  • Features: Protective; Reflective
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Adhesive: Glass Cloth
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Features: Protective; Removable / Reusable; Thermally Insulating; Impregnated w/ PTFE
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive (optional feature)
Duct Tape
from Deviser, Inc.

Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]

  • Features: Protective; Removable / Reusable
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Adhesive: Rubber
Protective Clothing Tape -- P8312X
from Shenzhen You-San Technology Co., Ltd.

The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective; UV or Weather Resistant
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated