Reflective Cloth Tapes

2 Results
11.5mil Non-Reflective Gaffers Tape -- DUCTCLO 3770
from Budnick Converting, Inc.

DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable. [See More]

  • Features: Reflective
  • Backing Material: Cloth / Fabric
  • Type: Adhesive
  • Adhesive: Vinyl Coated Cloth
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
  • Type: Adhesive; Single
  • Color: Several to Choose From