Single-Sided Cloth Tapes

61 Results
Thermal Spray Masking Tape -- DW504
from DeWAL

These products are pressure sensitive tapes produced from a laminate of “double ply ” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION. These products are used as masking tapes in plasma flame spray when a single ply tape will not... [See More]

  • Type: Adhesive; Single
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Width: 0.2500 to 17
Stokvis VLLM15BK Black Velour Tape 15mm x 25m -- SVTA22181
from Techsil Limited

VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. [See More]

  • Type: Adhesive; Single
  • Backing Material: Felt
Breathable tape
from Shenzhen You-San Technology Co., Ltd.

Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]

  • Type: Adhesive; Single
  • Thickness: 0.0063
  • Backing Material: Cloth / Fabric
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0150
P- 628 Professional Grade, Coated Gaffer's Tape -- P- 628
from Shurtape Technologies, LLC

Professional grade gaffer's tape suited for general use in the convention, hospitality, exhibition and trade show industries, as well as in the audio/visual, television, photography, theatrical and motion picture industries to bundle wires, tape down cords, lighting and props, and mask silk screen... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 1.89 to 2.83
Nashua 10 mil Multi-Purpose Duct Tape -- 396
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 396. MULTI-PURPOSE DUCT TAPE- VERSATILE PERFORMANCE. General purpose duct tape with excellent adhesion to a wide variety of surfaces. Applications. Home and general repair. Bundling, patching and mending. Emergency tape for automotive breakdowns. Repairing pool liners, garden... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0100
Medical Nonwoven Tape -- MD5000
from CCT - Coating and Converting Technologies

MD5000 is a white single coated nonwoven PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. Constructed with an aggressive permanent adhesive that exhibits excellent... [See More]

  • Type: Adhesive; Single
  • Adhesive: Acrylic
  • Backing Material: Felt
Single Coated Tape -- S1420
from Champion Tape

Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0075
Tetraglas® Tape -- Impregnated w/ PTFE
from Darco Southern, Inc.

In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive (optional feature)
  • Backing Material: Cloth / Fabric
  • Width: 0.5000 to 6
Aluminum Foil Glass Cloth Tape -- Heat Reflective
from IPS Limited

A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]

  • Type: Adhesive; Single
  • Adhesive: Silicone
  • Backing Material: Cloth / Fabric
  • Temperature Resistance: -71 to 260
526 Blue - High Performance Splicing Tape
from NADCO Tapes & Labels, Inc.

A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high shear strength and excellent low and elevated temperature performance. [See More]

  • Type: Adhesive; Single
  • Adhesive: Acrylic; Pressure Sensitive
  • Backing Material: Felt
  • Thickness: 0.0030
10 Mil Utility Duct Tape -- XHD DUCTape™
from Intertape Polymer Group, Inc.

10 mil polyester (PET)/polyethylene (PE) coated cloth tape with an aggressive pressure sensitive natural rubber adhesive. For packaging, wrapping and sealing, binding and bundling and general maintenance. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0100
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Width: 2
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 163-2
from 3M Aerospace and Aircraft Maintenance Division

Designed for both solid panel and honeycomb sandwich constructions. High bond strength from -67F to 250F. High fracture toughness and peel strength. Excellent resistance to high moisture environments before and after curing. Short cure time at 225F (90 minutes). Capable of low pressure bonding. [See More]

  • Type: Adhesive; Single; Structural Bonding
  • Adhesive: Epoxy
  • Backing Material: Felt (optional feature)
  • Width: 5 to 40
Stokvis VLLM15BK Black Velour Tape 25mm x 50m -- SVTA22087
from Techsil Limited

VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. [See More]

  • Type: Adhesive; Single
  • Backing Material: Felt
Cloth Hockey Tape
from Shenzhen You-San Technology Co., Ltd.

The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]

  • Type: Adhesive; Single
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
Gaffer's Tape
from Deviser, Inc.

Gaffer ’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection is a concern. It ’s used in a wide variety of applications which include temporary holding of... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0110
P- 660 Professional Grade, Fluorescent Gaffer's Tape -- P- 660
from Shurtape Technologies, LLC

Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical and motion picture industries, as well as for use in color-coding, labeling,... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 1.89
Nashua 11 mil Metallized Duct Tape -- 365
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 365. PREMIUM METALLIC DUCT TAPE - HIGH QUALITY PERFORMANCE. Metallized duct tape used to match and close aluminum, steel and other types of metal. Applications. Seals flexible duct work and foil covered sheathing. Used to match and close aluminum, steel and other types of... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0110
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Type: Adhesive; Single
  • Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
  • Color: Several to Choose From
17 Mil Premium Duct Tape -- Iron Grip™
from Intertape Polymer Group, Inc.

Iron Grip ™ 17 mil premium duct tape is a polyethylene (PE) coated cloth tape with an aggressive pressure-sensitive natural rubber adhesive which adheres well to a wide variety of surfaces under a wide range of temperature conditions. Povides easy dispensing from the roll for temporary... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0170
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 555
from 3M Aerospace and Aircraft Maintenance Division

Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for reticulation. Film adhesive can be cured from 300... [See More]

  • Type: Adhesive; Single; Structural Adhesive Film
  • Adhesive: Epoxy
  • Backing Material: Felt
  • Thickness: 0.0025 to 0.0160
Cloth Tape -- P1415
from Shenzhen You-San Technology Co., Ltd.

Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0059
Green Poly Tape
from Deviser, Inc.

Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It ’s designed for general purpose powder coating application, masking of materials... [See More]

  • Type: Adhesive; Single
  • Adhesive: Silicone
  • Backing Material: Felt
  • Thickness: 0.0036
P- 665 Professional Grade, Clean Removal Gaffer's Tape -- P- 665
from Shurtape Technologies, LLC

Professional grade gaffer's tape for demanding applications that require clean removal in the audio/visual, television, photography, theatrical and motion picture industries, such as holding wiring, lighting and props. P- 665 is constructed with an aggressive adhesive and is hand-tearable and... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 1.89 to 2.83
Nashua 11 mil Professional Grade Duct Tape -- 398
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 398. Industrial Grade DUCT TAPE- VERSATILE PERFORMANCE. Industrial grade duct tape. Excellent for varied uses: sealing insulation and color coding. Applications. HVAC industry for duct and equipment applications. High quality maintenance tape in a variety of manufacturing... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0110
Directional Flow Arrow Tape
from NADCO Tapes & Labels, Inc.

Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Directional Flow... [See More]

  • Type: Adhesive; Single; Directional Flow Arrow Tape
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
6.0 Mil Utility Duct Tape
from Intertape Polymer Group, Inc.

6 mil polyester (PET) cloth / polyethylene (PE) film with an aggressive natural rubber pressure sensitive adhesive combine to provide a quality utility product. Conformable to irregular surfaces. For packaging, wrapping & sealing, binding & bundling, and general maintenance. [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0060
Duct tape Cloth tape
from Shenzhen You-San Technology Co., Ltd.

Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and has excellent flexibility and conformability on irregular surfaces. bonding. [See More]

  • Type: Adhesive; Single
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0106
P- 672 Premium Grade, Light Duty Gaffer's Tape -- P- 672
from Shurtape Technologies, LLC

Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for light duty jobs that require a strong, abrasion-resistant cloth tape. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 0.9449 to 2.83
Nashua 12 mil Premium Duct Tape -- 345
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 345. PREMIUM CLOTH TAPE. Professional grade, waterproof duct tape with aggressive adhesive for a wide range of temperatures. Applications. Heating, air conditioning, ventilating and refrigeration applications. Maintenance tape in a variety of manufacturing environments. Broad... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0120
DOT and Arrow Tapes
from NADCO Tapes & Labels, Inc.

Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant conditions. Available in standard OSHA colors and sizes, to meet your specific needs. This can be customized. Dot... [See More]

  • Type: Adhesive; Single; DOT and Arrow Tapes
  • Color: Several to Choose From
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
6.0 Mil Utility Duct Tape -- RUST-OLEUM Fix-It
from Intertape Polymer Group, Inc.

6 mil polyester (PET) cloth / polyethylene (PE) film with an aggressive natural rubber pressure sensitive adhesive combine to provide a quality utility product. Conformable to irregular surfaces. Good tensile strength and even tear in cross and machine direction. [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0060
Fluorescent cloth tape
from Shenzhen You-San Technology Co., Ltd.

Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]

  • Type: Adhesive; Single
  • Width: 0.1969 to 1.97
  • Backing Material: Cloth / Fabric
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
P- 691 Premium Grade, Medium Duty Gaffer's Tape -- P- 691
from Shurtape Technologies, LLC

Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong hold, abrasion resistance, and performance over a wide range of temperatures. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 1.89 to 2.83
Nashua 13 mil Nuclear Grade Duct Tape -- 357N
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 357 Nuclear. NUCLEAR GRADE DUCT TAPE - HIGH PERFORMANCE. Premium grade nuclear duct tape with clean release. Also available in colors. Applications. Securing gloves to sleeves. Securing boots to pants. Color coding. Securing sheets to walls. Features & Benefits. Meets ANSI... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0130
Gaffer's Tape/ Bookbinding Tape and Uncoated Cloth Tape
from NADCO Tapes & Labels, Inc.

Popular for its strength and flexibility, gaffer's tape has the ability to adhere to a wide variety of surfaces. Gaffer's tape will not break if pulled or twisted, but can be easily torn along the side, eliminating the need for scissors. And, because of its slight heat and water resistant features,... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Features: Removable / Reusable
9 Mil Utility Duct Tape -- Colored
from Intertape Polymer Group, Inc.

9 mil all-purpose duct tape perfect for general maintenance applications such as wrapping & sealing, weather proofing, binding and bundling. Aggressive natural rubber adhesive adheres well to a wide variety of surfaces and offers a broad temperature range. Available in red, orange, yellow,... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0090
Protective Clothing Tape -- P8312X
from Shenzhen You-San Technology Co., Ltd.

The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather resistance,... [See More]

  • Type: Adhesive; Single
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0047
P-661 Glow-In-The-Dark Specialty Gaffer's Tape -- P- 661
from Shurtape Technologies, LLC

Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]

  • Type: Adhesive; Single; Photo-luminescent coated cloth tape
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Width: 1 to 2
Nashua 13 mil Professional Grade Duct Tape -- 354
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 354. PREMIUM DUCT TAPE. Premium grade PE Coated Cloth tape with rubber-based adhesive. Applications. Heating, air conditioning, ventilating and refrigeration applications. Sealing of seams and joints in metal air handling systems. Manufacture of flexible duct equipped with... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0130
Glow in the Dark Tapes -- Glow in the Dark Phosphorescent Tapes
from NADCO Tapes & Labels, Inc.

Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]

  • Type: Adhesive; Single; Glow in the Dark Tapte
  • Features: Permanent; Reflective or Flagging Safety Tape
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
Acetate Cloth Electrical Tape -- 4560
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Wire Harness Tape
from Shenzhen You-San Technology Co., Ltd.

wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Thickness: 0.0110
PC 460 Economy Grade, Co-Extruded Cloth Duct Tape -- PC 460
from Shurtape Technologies, LLC

Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent it from twisting or curling during application. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Width: 1.89 to 2.83
Nashua 15 mil Super Premium Duct Tape -- 349
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 349. Super Premium Duct Tape. Super-premium Polyethylene Coated Cloth Tape. Applications. Sealing, seaming and patching bottom board materials used in mobile home and manufactured housing. Long-term indoor/outdoor bundling, patching, repairing, sealing and bonding. Features... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0160
Nuclear Duct Tape -- 623
from NADCO Tapes & Labels, Inc.

Overall Grade/Function: Economy Grade Nuclear. Backing: Waterproof, polyethylene film with a carrier of polyester/cotton blend cloth. Adhesive: Natural rubber. APPLICATIONS. Various uses in the construction and maintenance of nuclear power facilities where vapor barrier are essential such as sealing... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0115
Glass Cloth Electrical Tape -- 4616
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
PC 600 Contractor Grade, Co-Extruded Cloth Duct Tape -- PC 600S
from Shurtape Technologies, LLC

Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces, tears easily by hand and will not twist or curl during application for ease... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Width: 0.9449 to 2.83
Nashua 7 mil Utility Grade Duct Tape -- 307
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 307. Utility Grade Duct Tape. 7mil Polyethylene Coated Cloth Tape. Applications. Maintenance & general repair. Bundling, patching and mending. Joint sealing & pipe wrapping. Heavy-duty box sealing. Features & Benefits. Conformable & hand-tearable. Resists... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
Pipe Markers Tape
from NADCO Tapes & Labels, Inc.

Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are available. PM-1: 2 1/4" x 14" 1/card; PM- 2: 2 1/4" x 7" 2/card; PM-3: 2 1/4" x 2 3/4" 3/card;... [See More]

  • Type: Adhesive; Single
  • Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
Glass Cloth Electrical Tape -- 4617
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
PC 600 Contractor Grade, Colored Cloth Duct Tape -- PC 600C
from Shurtape Technologies, LLC

Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications, particularly where a discreet fix is needed. This poly-coated duct tape conforms well to a... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Width: 1.89 to 2.83
Nashua 8 mil Utility Grade Duct Tape -- 308
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 308. Utility Grade Duct Tape. 8mil Utility Grade Duct Tape. Applications. Maintenance & general repair. Bundling, patching and mending. Joint sealing & pipe wrapping. Heavy-duty box sealing. Features & Benefits. Conformable & hand-tearable. Resists twisting... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0080
Glass Cloth Electrical Tape -- 4618
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0070
PC 608 Contractor Grade, Co-Extruded Poly-Hanging Duct Tape -- PC 608
from Shurtape Technologies, LLC

Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608 combines a high-tack, high-performing cold temperature adhesive with good... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Width: 1.89
Polyken 12 mil Premium Flame Retardant Duct Tape - Printed -- 225FR
from Berry Plastics Corporation - Engineered Materials Division

Polyken 225FR. FLAME RETARDANT UNPRINTED CLOTH TAPE. A superior flame retardant polyethylene coated waterproof tape with an exceptionally aggressive adhesive to a variety of substrates including steel and plastic. Applications. · Used in areas where flame retardancy is required · For... [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric; Felt
  • Thickness: 0.0120
Heavy-Duty Cloth Tape -- FAWC TAPE
from Intertape Polymer Group, Inc.

F.A.W.C. (Fabric All Weather Construction) tape is a matte finish polyethylene (PE) coated cloth tape with an aggressive pressuresensitive adhesive. Adheres well to a wide variety of surfaces under a wide range of temperature conditions. Designed to meet demanding applications. [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Color: Grey
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Type: Adhesive; Single
  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Width: 1.89 to 2.83
Polyken Premium 13 mil Double-Sided Carpet Tape -- 100D
from Berry Plastics Corporation - Engineered Materials Division

Polyken 100D. PREMIUM 2-SIDED TAPE - MULTI-PURPOSE CARPET TAPE. High quality, double-faced cloth tape with film liner for carpet hold down and mounting. Replaces tack strips. Applications. Carpet hold-down for conventions or on aircraft. Hanging or seaming polyethylene sheets for construction or... [See More]

  • Type: Adhesive; Single; Carpet Tape
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Thickness: 0.0130
Matte Finish Cloth Tape -- Gaffers Tape
from Intertape Polymer Group, Inc.

Low-gloss (lusterless) matte finish primarily for use in the entertainment industries. Natural rubber adhesive for improved adhesion and shear properties. Excellent conformability for working in tight spaces. Water resistant. [See More]

  • Type: Adhesive; Single
  • Adhesive: Rubber
  • Backing Material: Cloth / Fabric
  • Color: Black