Cloth - Felt / Non-woven Cloth Tapes

11 Results
Medical Nonwoven Tape -- MD5000
from CCT - Coating and Converting Technologies

MD5000 is a white single coated nonwoven PSA tape that provides excellent conformability and die-cut characteristics. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. Constructed with an aggressive permanent adhesive that exhibits excellent... [See More]

  • Backing Material: Felt
  • Adhesive: Acrylic
  • Type: Adhesive; Single
Specialty Electrical Tape -- 4564
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Single
  • Thickness: 0.0065
Polyken 12 mil Premium Flame Retardant Duct Tape - Printed -- 225FR
from Berry Plastics Corporation - Engineered Materials Division

Polyken 225FR. FLAME RETARDANT UNPRINTED CLOTH TAPE. A superior flame retardant polyethylene coated waterproof tape with an exceptionally aggressive adhesive to a variety of substrates including steel and plastic. Applications. · Used in areas where flame retardancy is required · For... [See More]

  • Backing Material: Cloth / Fabric; Felt
  • Adhesive: Rubber
  • Type: Adhesive; Single
  • Thickness: 0.0120
Stokvis DSC450 Double Sided Cloth Tape 25mm x 50m -- SVTA22065
from Techsil Limited

Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]

  • Backing Material: Felt
  • Type: Adhesive; Double- Sided
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive; Double- Sided
  • Thickness: 5.12
3M™ Scotch-Weld™ Structural Adhesive Film -- AF 555
from 3M Aerospace and Aircraft Maintenance Division

Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for reticulation. Film adhesive can be cured from 300... [See More]

  • Backing Material: Felt
  • Adhesive: Epoxy
  • Type: Adhesive; Single; Structural Adhesive Film
  • Thickness: 0.0025 to 0.0160
526 Blue - High Performance Splicing Tape
from NADCO Tapes & Labels, Inc.

A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high shear strength and excellent low and elevated temperature performance. [See More]

  • Backing Material: Felt
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive; Single
  • Thickness: 0.0030
Class Cloth Tape
from Deviser, Inc.

UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It ’s designed for use in masking application for thermal spray and plasma... [See More]

  • Backing Material: Felt
  • Adhesive: Silicone
  • Type: Adhesive
  • Thickness: 0.0070
Polyken Premium Waterproof Wire Harness Tape -- 281
from Berry Plastics Corporation - Engineered Materials Division

Polyken 281. Premium Harness Tape - Waterproof. Waterproofing in auto, appliance and marine mfg, wire harness splice insulation and spot taping - suited for high humidity environments. Applications. Waterproofing in automotive, appliance and marine manufacturing, wire harness splice insulation and... [See More]

  • Backing Material: Felt
  • Adhesive: Rubber
  • Type: Adhesive; Single
  • Thickness: 0.0110
Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m -- SVTA22064
from Techsil Limited

Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]

  • Backing Material: Felt
  • Type: Adhesive; Double- Sided
Green Poly Tape
from Deviser, Inc.

Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It ’s designed for general purpose powder coating application, masking of materials... [See More]

  • Backing Material: Felt
  • Adhesive: Silicone
  • Type: Adhesive; Single
  • Thickness: 0.0036