Double-Sided Cloth Tapes
from RS Components, Ltd.
Hi-Bond HB 360 19mmx50m [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.7480
from RS Components, Ltd.
Hi-Bond HB 360 25mmx50m [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.9843
from RS Components, Ltd.
Hi-Bond HB 360 50mmx50m [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 1.97
from RS Components, Ltd.
Tesa 04959-00008-00 Double Sided Tape [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.4724
from RS Components, Ltd.
Tesa 04934-00001-00 Double Sided Tape [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Width: 1.5
from RS Components, Ltd.
Tesa 04962-00012-00 Double Sided Tape [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 1.5
from RS Components, Ltd.
Tesa 04959-00110-00 Double Sided Tape [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 0.4724
from RS Components, Ltd.
Tesa 04959-00012-00 Double Sided Tape [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric
- Width: 1.5
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Type: Adhesive; Double- Sided; Woven
- Adhesive: Rubber
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0087
from Adhesive Applications
607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner. Excellent bond on rough or uneven... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0130
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products CleanDrape. CleanDrape. Multi-layer cloth/paper lamination provides the strength of a duct tape with the clean removability of a painter's masking tape. Applications. Hanging poly sheeting to a variety of surfaces during painting, sanding, construction and remodeling, mold and... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0150
from Techsil Limited
Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]
- Type: Adhesive; Double- Sided
- Backing Material: Felt
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Type: Adhesive; Single; Double- Sided
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0098
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0110
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Adhesive; Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
from Shurtape Technologies, LLC
Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Width: 1.89
from tesa tape, inc.
4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. 4964 can be removed in most cases without leaving adhe [See More]
- Type: Adhesive; Double- Sided; Woven
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0150
from Berry Plastics Corporation - Engineered Materials Division
Applications. Hanging and seaming poly sheeting to create containment areas during cleaning and remediation, construction and more. Secures poly materials for paint masking and floor protection. Features. Cloth reinforcement. Differential Rubber-Based Adhesive. PP Release Liner [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0060
from Techsil Limited
Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]
- Type: Adhesive; Double- Sided
- Backing Material: Felt
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Acrylic
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Thickness: 0.0020
from Shurtape Technologies, LLC
Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive; Rubber
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Width: 1.89
from Berry Plastics Corporation - Engineered Materials Division
Applications. Clean removal mounting and bonding for signs, placards, OEM components, and assembly. Secure sheeting for flooring/carpet protection. Core starter and splicing applications. Features. Cloth reinforement. Differential Rubber-Based Adhesive. PP Release Liner [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Rubber
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Thickness: 0.0060
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Thickness: 0.0118
from Berry Plastics Corporation - Engineered Materials Division
Polyken 105C. MULTI-PURPOSE DOUBLE-SIDED CLOTH TAPE. Aggressive, double-faced tape with silicone-coated polyethylene release liner; peels cleanly, leaving minimum residue. Applications. Carpet hold-down especially designed for the convention industry. General purpose uses in aircraft manufacture and... [See More]
- Type: Adhesive; Double- Sided; Carpet Tape
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0110
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Type: Adhesive; Double- Sided
- Adhesive: Pressure Sensitive
- Backing Material: Felt; Polyester; Plastic / Polymer
- Thickness: 5.12