None / Non-adhesive Cloth Tapes
from DigiKey
"TAPE GLASS CLOTH WHITE 4""X2YDS" [See More]
- Type: Non-Adhesive
- Color: White
- Backing Material: Cloth / Fabric
from DigiKey
"TAPE GLASS CLOTH WHITE 12""X96""" [See More]
- Type: Non-Adhesive
- Color: White
- Backing Material: Cloth / Fabric
from AVS Industries
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]
- Type: Non-Adhesive
- Width: 1.5
- Backing Material: Cloth / Fabric
- Thickness: 0.0350
from AVS Industries
This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t [See More]
- Type: Non-Adhesive
- Width: 1
- Backing Material: Cloth / Fabric
- Features: High Heat and Flame Protection
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Non-Adhesive
- Width: 0.5000 to 0.6250
- Backing Material: Cloth / Fabric
- Thickness: 0.0150