Removable Cloth Tapes
from Deviser, Inc.
Carpet Tape is cloth carrier double coated with an aggressive rubber adhesive, and that is supplied on an easy-release liner. This product is used for carpet hold-down, general purpose uses in aircraft manufacturing, and temporary mounting for assembly or machining operations. It will leave little... [See More]
- Features: Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive
- Adhesive: Rubber
from NADCO Tapes & Labels, Inc.
Popular for its strength and flexibility, gaffer's tape has the ability to adhere to a wide variety of surfaces. Gaffer's tape will not break if pulled or twisted, but can be easily torn along the side, eliminating the need for scissors. And, because of its slight heat and water resistant features,... [See More]
- Features: Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Rubber
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Features: Protective; Removable / Reusable; Thermally Insulating; Impregnated w/ PTFE
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive (optional feature)
from Shurtape Technologies, LLC
Professional grade gaffer's tape suited for general use in the convention, hospitality, exhibition and trade show industries, as well as in the audio/visual, television, photography, theatrical and motion picture industries to bundle wires, tape down cords, lighting and props, and mask silk screen... [See More]
- Features: Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Features: Protective; Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive
- Adhesive: Rubber
from Shurtape Technologies, LLC
Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical and motion picture industries, as well as for use in color-coding, labeling,... [See More]
- Features: Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Reflective or Flagging Safety Tape (optional feature)
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Rubber
from Shurtape Technologies, LLC
Professional grade gaffer's tape for demanding applications that require clean removal in the audio/visual, television, photography, theatrical and motion picture industries, such as holding wiring, lighting and props. P- 665 is constructed with an aggressive adhesive and is hand-tearable and... [See More]
- Features: Removable / Reusable
- Backing Material: Cloth / Fabric
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber