Permanent Cloth Tapes
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Permanent; Reflective; Reflective or Flagging Safety Tape; UV or Weather Resistant
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer
- Type: Adhesive; Single
- Color: Several to Choose From
from Shurtape Technologies, LLC
Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent it from twisting or curling during application. [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from NADCO Tapes & Labels, Inc.
Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent... [See More]
- Features: Permanent; Reflective or Flagging Safety Tape
- Backing Material: Cloth / Fabric (optional feature); Plastic / Polymer (optional feature)
- Type: Adhesive; Single; Glow in the Dark Tapte
from Shurtape Technologies, LLC
Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces, tears easily by hand and will not twist or curl during application for ease... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications, particularly where a discreet fix is needed. This poly-coated duct tape conforms well to a... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608 combines a high-tack, high-performing cold temperature adhesive with good... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]
- Features: Permanent; Thermally Insulating
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Performance grade cloth abatement duct tape for sealing walls, doors and windows in abatement applications. Easy to handle and tear, PC 610 is designed for rugged environments and offers instant quick stick and superior holding power to poly-sheeting, metal and unpainted wood at temperatures as low... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Performance grade cloth duct tape for holding, securing, seaming, repairing, bundling, splicing, packaging and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as a condensation barrier in appliance assemblies. Co-extruded PC 618 is easy... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Performance grade cloth duct tape, available in a wide variety of colors, for holding, securing, seaming, repairing, bundling, splicing, packaging, color-coding and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as a condensation... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Specialty grade cloth duct tape, available in a selection of fluorescent colors, for color-coding, labeling, floor marking and book-binding, general use in the hospitality, convention, motorsports and floral industries. For use indoors, PC 619 is conformable to a variety of surfaces, hand-tearable... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Heavy duty cloth duct tape designed for HVAC applications to hold, seal and seam sheet metal and flex duct, exhaust vents and preformed insulation, and can also be used in industrial applications for holding, splicing, protecting and packaging. Use PC 621 for demanding applications that require an... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Premium grade cloth duct tape used for protecting window and door frames during stucco application, as well as for various applications in high performance motorsports and for heavy duty bundling, holding and splicing. PC 622 combines high tensile strength, excellent holding power and conformability... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Economical nuclear grade cloth duct tape used for a variety of purposes in the construction, operation and maintenance of nuclear power facilities, in addition to holding to stainless steel pipes, color-coding and sealing endcaps on stainless steel pipes. PC 623 offers a high-tack adhesive,... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Premium nuclear grade cloth duct tape for a variety of uses in the construction, operation and maintenance of nuclear power facilities. Designed with performance and quality in mind, PC 624 combines high tack, excellent holding power and conformability into a tape solution that meets ASME NQA-1... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is engineered for durability and performance, with a waterproof backing, high holding power,... [See More]
- Features: Permanent
- Backing Material: Cloth / Fabric; Plastic / Polymer
- Type: Adhesive; Single
- Adhesive: Pressure Sensitive; Rubber