Pressure Sensitive (PSA) Cloth Tapes

37 Results
Tape -- 1067-69-0.5-36-ND [69-0.5-36 from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Pressure Sensitive
  • Temperature Resistance: 0 to 200
  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
Tape -- 1067-69-2-36-ND [69-2-36 from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Pressure Sensitive
  • Temperature Resistance: 0 to 200
  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
Tape -- 3M155814-ND ["69-3/4""X36YD" from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Pressure Sensitive
  • Temperature Resistance: 200
  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
Tape -- 3M160602-ND ["79-WHITE-1""X60YD" from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Adhesive: Pressure Sensitive
  • Temperature Resistance: 150
  • Backing Material: Cloth / Fabric
  • Features: Thermally Insulating
Tape -- 3M1900-ND [1900 from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Adhesive: Pressure Sensitive
  • Color: Silver
  • Backing Material: Cloth / Fabric; Plastic / Polymer
DF 545 Premium Grade Double-Coated Cloth Tape -- DF 545
from Shurtape Technologies, LLC

Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Type: Adhesive; Double- Sided
  • Width: 1.89
526 Blue - High Performance Splicing Tape
from NADCO Tapes & Labels, Inc.

A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high shear strength and excellent low and elevated temperature performance. [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Backing Material: Felt
  • Type: Adhesive; Single
  • Thickness: 0.0030
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 2
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Adhesive: Acrylic; Pressure Sensitive
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Double- Sided; Transfer
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; UV or Weather Resistant; EMI / RFI Shielding
Cloth Tape -- P1415
from Shenzhen You-San Technology Co., Ltd.

Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]

  • Adhesive: Pressure Sensitive; Hot Melt, Heat Bond, or Thermally Activated
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0059
10 Mil Utility Duct Tape -- XHD DUCTape™
from Intertape Polymer Group, Inc.

10 mil polyester (PET)/polyethylene (PE) coated cloth tape with an aggressive pressure sensitive natural rubber adhesive. For packaging, wrapping and sealing, binding and bundling and general maintenance. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0100
DF 642 Industrial Grade Double-Coated Cloth Tape -- DF 642
from Shurtape Technologies, LLC

Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Type: Adhesive; Double- Sided
  • Width: 1.89
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Type: Adhesive; Double- Sided
  • Thickness: 5.12
Acetate Cloth Electrical Tape -- 4560
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0070
P- 628 Professional Grade, Coated Gaffer's Tape -- P- 628
from Shurtape Technologies, LLC

Professional grade gaffer's tape suited for general use in the convention, hospitality, exhibition and trade show industries, as well as in the audio/visual, television, photography, theatrical and motion picture industries to bundle wires, tape down cords, lighting and props, and mask silk screen... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
Glass Cloth Tape -- P0801
from Shenzhen You-San Technology Co., Ltd.

Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation. [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0071
Glass Cloth Electrical Tape -- 4616
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0070
P- 660 Professional Grade, Fluorescent Gaffer's Tape -- P- 660
from Shurtape Technologies, LLC

Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical and motion picture industries, as well as for use in color-coding, labeling,... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 1.89
Teflon Tape PTFE Tape -- P0208P
from Shenzhen You-San Technology Co., Ltd.

Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light, anti-oxidation, good surface... [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive
  • Thickness: 0.0031
Glass Cloth Electrical Tape -- 4617
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0070
P- 665 Professional Grade, Clean Removal Gaffer's Tape -- P- 665
from Shurtape Technologies, LLC

Professional grade gaffer's tape for demanding applications that require clean removal in the audio/visual, television, photography, theatrical and motion picture industries, such as holding wiring, lighting and props. P- 665 is constructed with an aggressive adhesive and is hand-tearable and... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
Wire Harness Tape
from Shenzhen You-San Technology Co., Ltd.

wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Type: Adhesive; Single
  • Thickness: 0.0110
Glass Cloth Electrical Tape -- 4618
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0070
P- 672 Premium Grade, Light Duty Gaffer's Tape -- P- 672
from Shurtape Technologies, LLC

Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for light duty jobs that require a strong, abrasion-resistant cloth tape. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 0.9449 to 2.83
Heavy-Duty Cloth Tape -- FAWC TAPE
from Intertape Polymer Group, Inc.

F.A.W.C. (Fabric All Weather Construction) tape is a matte finish polyethylene (PE) coated cloth tape with an aggressive pressuresensitive adhesive. Adheres well to a wide variety of surfaces under a wide range of temperature conditions. Designed to meet demanding applications. [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Color: Grey
P- 691 Premium Grade, Medium Duty Gaffer's Tape -- P- 691
from Shurtape Technologies, LLC

Premium grade, matte-finish, coated cloth tape for sealing containers and rooms, abrasion protection, and general holding, bundling and repair applications. A medium duty gaffer's tape, P- 691 offers an extra-strong hold, abrasion resistance, and performance over a wide range of temperatures. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
Metalized Medium Grade Duct Tape -- AC49 Metalized DUCTape
from Intertape Polymer Group, Inc.

11 mil metalized polyethylene (PE) film applied to high tensile cloth with an aggressive pressure sensitive natural rubber adhesive. Designed for applications where a high quality grade of cloth tape is required and the appearance of metalized backing is preferred. Meets HUD, BOCA and L.A. County... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0110
P-661 Glow-In-The-Dark Specialty Gaffer's Tape -- P- 661
from Shurtape Technologies, LLC

Glow-in-the-dark specialty gaffer's tape for use in safety marking and a multitude of applications in the audio/visual, television, photography, theatrical and motion picture industries. Constructed with a premium photo luminescent pigment that provides increased glow intensity and extended glow... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single; Photo-luminescent coated cloth tape
  • Width: 1 to 2
Specialty Electrical Tape -- 4564
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Felt; Polyester; Plastic / Polymer
  • Type: Adhesive; Single
  • Thickness: 0.0065
PC 460 Economy Grade, Co-Extruded Cloth Duct Tape -- PC 460
from Shurtape Technologies, LLC

Economy grade cloth duct tape for non-critical, general use applications, including packaging, bundling, sealing, repairing, holding and waterproofing. This economical, co-extruded solution offers good conformability and easy handling to prevent it from twisting or curling during application. [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
Specialty Non-UL Electrical Tape -- RG48
from Intertape Polymer Group, Inc.

Intertape ® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance... [See More]

  • Adhesive: Pressure Sensitive
  • Backing Material: Cloth / Fabric
  • Type: Adhesive; Single
  • Thickness: 0.0070
PC 600 Contractor Grade, Co-Extruded Cloth Duct Tape -- PC 600S
from Shurtape Technologies, LLC

Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces, tears easily by hand and will not twist or curl during application for ease... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 0.9449 to 2.83
PC 600 Contractor Grade, Colored Cloth Duct Tape -- PC 600C
from Shurtape Technologies, LLC

Contractor grade cloth duct tape, available in a wide variety of colors, for use in industrial, plumbing, carpet, color-coding and splicing applications, as well as home and general repair applications, particularly where a discreet fix is needed. This poly-coated duct tape conforms well to a... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
PC 608 Contractor Grade, Co-Extruded Poly-Hanging Duct Tape -- PC 608
from Shurtape Technologies, LLC

Contractor grade, co-extruded poly-hanging duct tape for use when building containments and a variety of other applications in remediation, restoration and abatement jobs, including mold and asbestos removal. PC 608 combines a high-tack, high-performing cold temperature adhesive with good... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89
PC 609 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 609
from Shurtape Technologies, LLC

Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for packaging,... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89 to 2.83
PC 610 Performance Grade Cloth Abatement Duct Tape -- PC 610
from Shurtape Technologies, LLC

Performance grade cloth abatement duct tape for sealing walls, doors and windows in abatement applications. Easy to handle and tear, PC 610 is designed for rugged environments and offers instant quick stick and superior holding power to poly-sheeting, metal and unpainted wood at temperatures as low... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 1.89
PC 618 Performance Grade, Co-Extruded Cloth Duct Tape -- PC 618S
from Shurtape Technologies, LLC

Performance grade cloth duct tape for holding, securing, seaming, repairing, bundling, splicing, packaging and masking in HVAC, industrial, commercial, utilities, trucking and automotive applications, and can also be used as a condensation barrier in appliance assemblies. Co-extruded PC 618 is easy... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Type: Adhesive; Single
  • Width: 0.9449 to 2.83