Internal / Bores Specialty Brushes
from Tanis Incorporated
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Micro Abrasive Nylon Brush
- Outer / OD: 0.3850
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
- Outer / OD: 1.5
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Outer / OD: 1
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Square Trim Brush
- Outer / OD: 1
from Tanis Incorporated
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass... [See More]
- Applications: Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
- Outer / OD: 0.2500
from Tanis Incorporated
Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We also have several brushes available with long handles for increased usability. Our... [See More]
- Applications: Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Synthetic Filament; White Bristle
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
- Outer / OD: 0.7500
from Tanis Incorporated
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
- Outer / OD: 0.0200
from Tanis Incorporated
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
- Outer / OD: 0.0312