Conductive Specialty Brushes

2 Results
Metal Brush -- Section A
from Sealeze

Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes... [See More]

  • Features: Antistatic; Electrically Conductive / Anti-Static
  • Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0030 to 0.0130
Static Seal-Anti-Static Brush -- SFB110AS
from Sealeze

Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of the filament. Because it is infused within the filament, flaking or cracking cannot occur. [See More]

  • Features: Antistatic; Electrically Conductive / Anti-Static
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0100