Dusting / Wiping Specialty Brushes

16 Results
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.

Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]

  • Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
  • Outer / OD: 2
Non-Scratching Duster For Microscopes & Laboratory Instruments -- 80198
from U.S. Plastic Corporation

Duster can be used on projectors, cameras, keyboards, printed circuits and other delicate equipment. Its soft bristles will not scratch. [See More]

  • Applications: Dusting / Wiping
  • Brush Type / Shape: Other Type / Shape; Laboratory Brush
Custom Arc Assembly w/ Al. Holders -- IAG1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Arc Assembly Brush; End Brush
Custom Arc Brush -- CAC1
from Sealeze

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Arc Brush; Cup Brush; End Brush
Custom External Coil Brush -- ECA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.7500 to ?
Custom External Spiral Brush -- ESC1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush
Custom Inverted Arc Brush -- IAB1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Inverted Arc Brush; Cup Brush; End Brush
Custom Inverted Coil -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
Custom Inverted Coil with Al Holder -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 4 to ?
Custom Inverted Coil with Retaining Ring -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
Custom Inverted Spiral Brush -- ISA1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
Custom Rotary Strip Brush -- Series D
from Sealeze

Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Brush Type / Shape: Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush
  • Width: 3.18 to ?
Flexible Strip Brush -- FXA102BL
from Sealeze

Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Synthetic Filament; Nylon or Polypropylene
  • Brush Type / Shape: Other Type / Shape; Flexible Strip Brush; End Brush
  • Outer / OD: 0.0060
High Temperature Brush -- B215CLA10AZ
from Sealeze

Brushes are often required to perform in applications where temperatures can reach several hundred degrees. Temperature range and brush characteristics such as stiffness, abrasiveness and filament length must be considered in selecting the correct filament for the application. Sealeze offers several... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps, High Temp (up to 300F)
  • Brush Filament / Fill Material: Synthetic Filament
  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0080
Nylon Stock Brush -- SFA102BL
from Sealeze

A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good... [See More]

  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Synthetic Filament; Nylon 6
  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0040 to 0.0100
Static Seal-Anti-Static Brush -- SFB110AS
from Sealeze

Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of the filament. Because it is infused within the filament, flaking or cracking cannot occur. [See More]

  • Applications: Dusting / Wiping; Static Seal-Anti-Static
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0100