Wet / Waterproof Specialty Brushes
2 Results
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.
from Maryland Brush Company, Inc.
Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]
- Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Natural Bristle / Hair
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
- Outer / OD: 2
ProSeal Brush -- A+45CLA23BP
from Sealeze
from Sealeze
Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal size A+ brush and holders are specifically designed for sealing corrugated roll-up doors... [See More]
- Applications: Wet; Sealing Gaps
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Length: 120