Metalworking Specialty Brushes

23 Results
AP10006, 10 Inch Narrow Crimp Wire Wheel -- 41220
from Maryland Brush Company, Inc.

Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament -- 0110702
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 6
Ultra Stat® Static Elimination Brush
from Ultrafab, Inc.

Variable Resistance Passive Static Eliminator. Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom designed bracketing... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
  • Brush Type / Shape: Other Type / Shape; Static Elimination Brush; Pad or Block Brush
  • Outer / OD: 0.5000
BR9 Fine Grade FybRglass® Hand Brush -- AA0026
from Eraser Company, Inc.

BR9 Fine Grade FybRglass ® Hand Brush. Item # AA0026. Hand held brush for cleaning and burnishing non-populated printed circuit boards. A gentle brushing action will remove oxidation from copper and soldered surfaces. No water or solvent is required to produce a cleaning action. Specifications. [See More]

  • Product / Material Worked: Metalworking; PCB
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Brush Type / Shape: Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
3" Cup Brush Crimped Wires with Ring
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 3 to 5
H10234, 10 Inch Heavy Duty Wire Wheel -- 41114
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament -- 0124500
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 10
Cup Brush Crimped Wires for Angle Grinders
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Bore / Shank: 0.6250
K15020, 15 Inch Knot Wheel, 80 knots -- 42160
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 15
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ -- 0636202
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 6
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 3
K4020, 4 Inch Knot Standard Twist -- 43107
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 4
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes -- 0636200
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 6
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 5
K4020N, 4 Inch Narrow Face Stringer Bead -- 43102
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 4
Abtex End Brush Tools, Silicon Carbide Filament -- 0700600
from Abtex Corporation

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape
  • Bore / Shank: 0.2500
KT816, 6 Inch Stringer Bead Knot Wheel -- 42171
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 6
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density -- 0518800
from Abtex Corporation

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 7.09
M103010P, 10 Inch Medium Duty Wire Wheel -- 41074
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1" Trim -- 0200800
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 2
R10120SC, 10 Inch Pittex Ring Section -- 40072
from Maryland Brush Company, Inc.

Pittex ® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex ® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.). Pittex ® Filament... [See More]

  • Product / Material Worked: Metalworking; Automotive
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Other Type / Shape; Pittex Ring
  • Outer / OD: 10
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim -- 0609205
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 2
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2" Trim -- 0626305
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Product / Material Worked: Metalworking
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
  • Outer / OD: 2