Dry Specialty Brushes

14 Results
AP10006, 10 Inch Narrow Crimp Wire Wheel -- 41220
from Maryland Brush Company, Inc.

Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
3" Cup Brush Crimped Wires with Ring
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 3 to 5
Ultra Stat® Static Elimination Brush
from Ultrafab, Inc.

Variable Resistance Passive Static Eliminator. Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom designed bracketing... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Static Elimination
  • Brush Filament / Fill Material: Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
  • Brush Type / Shape: Other Type / Shape; Static Elimination Brush; Pad or Block Brush
  • Outer / OD: 0.5000
H10234, 10 Inch Heavy Duty Wire Wheel -- 41114
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
Cup Brush Crimped Wires for Angle Grinders
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Bore / Shank: 0.6250
K15020, 15 Inch Knot Wheel, 80 knots -- 42160
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 15
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 3
K4020, 4 Inch Knot Standard Twist -- 43107
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 4
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
  • Outer / OD: 5
K4020N, 4 Inch Narrow Face Stringer Bead -- 43102
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 4
KT816, 6 Inch Stringer Bead Knot Wheel -- 42171
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
  • Outer / OD: 6
M103010P, 10 Inch Medium Duty Wire Wheel -- 41074
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
  • Outer / OD: 10
R10120SC, 10 Inch Pittex Ring Section -- 40072
from Maryland Brush Company, Inc.

Pittex ® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex ® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.). Pittex ® Filament... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge; Portable Grinder or Handheld
  • Brush Filament / Fill Material: Abrasive Filament
  • Brush Type / Shape: Other Type / Shape; Pittex Ring
  • Outer / OD: 10
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.

Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]

  • Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
  • Outer / OD: 2