Micro / Miniature Brush (Instrument) Specialty Brushes

7 Results
Power Brushes - Miniature Cup Brush -- 11550
from Tanis Incorporated

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
  • Outer / OD: 0.6250
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Bore / Shank: 0.2500
ABR3C Eraser Coarse Abraser Brush -- AA0600
from Eraser Company, Inc.

ABR3C Eraser Coarse Abraser Brush. Item # AA0600. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Coarse. [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
  • Length: 0.8750
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Power Brushes - Miniature End Brush -- 11600
from Tanis Incorporated

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
  • Outer / OD: 0.1875
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Bore / Shank: 0.1250
ABR3F Eraser Fine Abraser Brush -- AA0610
from Eraser Company, Inc.

ABR3F Eraser Fine Abraser Brush. Item # AA0610. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
  • Length: 0.8750
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
Twisted Brushes - Miniature Twisted Brush Sets -- 08030
from Tanis Incorporated

Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
Twisted Brushes - Twisted Micro Miniature Brushes -- 08130
from Tanis Incorporated

Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
  • Outer / OD: 0.0200
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Length: 4
Twisted Brushes - Twisted Miniature Brushes -- 04980
from Tanis Incorporated

Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]

  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
  • Outer / OD: 0.0312
  • Brush Filament / Fill Material: Brass / Bronze; Metal Wire
  • Length: 4