Steel Specialty Brushes
from Tanis Incorporated
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Trim Length: 1
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
from Tanis Incorporated
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Trim Length: 0.5000
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
from Tanis Incorporated
Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire; Black Temp. Wire
- Trim Length: 1.19
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
- Applications: Cleaning and Surface Conditioning
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
- Rotary Speed: 20000
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
- Trim Length: 0.3750
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Bore / Shank: 0.2500
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.6250
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
- Bore / Shank: 0.2500
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.1875
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
- Bore / Shank: 0.1250
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
- Width: 0.2500
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Square Trim Brush
- Width: 3.62
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.5000
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Wire End Brush; End Brush
- Trim Length: 1
from Tanis Incorporated
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
- Length: 3.25
from Tanis Incorporated
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.7500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
- Length: 8
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.3750
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
- Length: 2.5
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Length: 4
from Tanis Incorporated
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel,... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
- Length: 2.12