Contour / Edge Specialty Brushes
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Outer / OD: 10
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Outer / OD: 3
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Outer / OD: 10
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Outer / OD: 10
from Maryland Brush Company, Inc.
Pittex ® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex ® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.). Pittex ® Filament... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge; Portable Grinder or Handheld
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Other Type / Shape; Pittex Ring
- Outer / OD: 10
from Maryland Brush Company, Inc.
Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]
- Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Natural Bristle / Hair
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
- Outer / OD: 2