Specialty / Other Specialty Brushes
Description
Specialty brushes are designed for specific tasks that require unique brush characteristics. These brushes can include abrasive brushes and sanding brushes, which are used for metal removal and finishing, cleaning rust and oxides, and preparing surfaces without snagging on cut edges. The bristles of specialty brushes can be made from organic fibers or synthetic materials, depending on the intended use.
Working Principle
Specialty brushes operate by utilizing their bristle material and design to perform specific tasks. For example, abrasive brushes contain abrasive grit encapsulated within nylon filaments, which allows them to deburr, clean, and finish surfaces effectively. The grit size and brush design are crucial in determining the brush's effectiveness in achieving the desired surface finish and functionality. These brushes are particularly useful because they can clean or finish surfaces without altering the base material's dimensions, unlike some abrasive tools.
Applications
Specialty brushes are used in a wide range of applications. They are employed in conveyor and blanket cleaning, engine cleaning, carpet cleaning, and glass washing. In industrial settings, they are used in food processing, the pharmaceutical industry, textile processing, and metal-finish circuit board production. Some specialty brushes are also suitable for environments with electrostatic discharge (ESD) when used under specific conditions.
Advantages over other Specialty Brushes
One of the key advantages of specialty brushes, particularly wire brushes, is their non-loading characteristic. This means they can remove coatings, rust, or dirt without accumulating the removed material, which can be a problem with other abrasive products like flap discs. Additionally, wire brushes can clean surfaces without changing the part's dimensions, which is a significant advantage over abrasive tools that may alter the shape of the base material.
Limitations
Specialty brushes may have limitations based on the material and design of the bristles. For instance, organic fiber brushes, while gentle, may not be suitable for heavy-duty cleaning tasks. Similarly, the effectiveness of abrasive brushes can be limited by the grit size and the specific material they are designed to work with.
Considerations
When selecting specialty brushes, several factors should be considered. Initial costs can vary depending on the brush type and material. Operating expenses may include the need for replacement brushes if they wear out quickly, which is influenced by the durability of the bristle material. Maintenance costs can also be a factor, as brushes may require regular cleaning or replacement to maintain their effectiveness. Additionally, the accuracy of the brush in performing its intended task should be evaluated to ensure it meets the specific requirements of the application.
from Eraser Company, Inc.
ABR3C Eraser Coarse Abraser Brush. Item # AA0600. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Coarse. [See More]
- Product / Material Worked: PCB
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
- Length: 0.8750
from Qosina Corp.
Qosina is a leading supplier of Instrument Cleaning Brush with 12 inches Long, 3 mm. Get fast shipping and volume discounts on Brushes parts. [See More]
- Product / Material Worked: Laboratory Use
- Brush Filament / Fill Material: Synthetic Filament
- Brush Type / Shape: Scrub / Washout; Other Type / Shape; Cleaning Brush
- Length: 12
from Eraser Company, Inc.
ABR3F Eraser Fine Abraser Brush. Item # AA0610. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]
- Product / Material Worked: PCB
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
- Length: 0.8750
from Eraser Company, Inc.
All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 201
from Eraser Company, Inc.
All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 553
from Eraser Company, Inc.
All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 141
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 640
from Eraser Company, Inc.
BR9 Fine Grade FybRglass ® Hand Brush. Item # AA0026. Hand held brush for cleaning and burnishing non-populated printed circuit boards. A gentle brushing action will remove oxidation from copper and soldered surfaces. No water or solvent is required to produce a cleaning action. Specifications. [See More]
- Product / Material Worked: Metalworking; PCB
- Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
- Brush Type / Shape: Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 201
from Eraser Company, Inc.
FybRglass ® Wheels. Item # AE0063. All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 2 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Grit Size: 553
from Eraser Company, Inc.
All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.6299 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.7480 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 3.5 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.38 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.7480 to ?
from Eraser Company, Inc.
Regular FybRglass ® Wheel – Bagged. Item # AE0244. All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.6299 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.6299 to ?
from Eraser Company, Inc.
All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Synthetic Filament; FybRglass®
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?
from Eraser Company, Inc.
Wire Stripping Wheel. Item # AC0751. All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.7480 to ?
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 0.7480 to ?
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Product / Material Worked: Metal Wires
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Outer / OD: 1.26 to ?