Abrasive Filament Specialty Brushes
from DME Company
Polishing Brush [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Applications: Polishing or lapping (Very fine grits or filaments)
- Brush Type / Shape: Other Type / Shape; Polishing Brush
from Maryland Brush Company, Inc.
Pittex ® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex ® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.). Pittex ® Filament... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 10
- Brush Type / Shape: Other Type / Shape; Pittex Ring
- Width: 0.5000
from Tanis Incorporated
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Outer / OD: 0.2500
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Burr Brush
- Length: 3.5
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 2
from Tanis Incorporated
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX and Silicon Carbide... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Outer / OD: 6
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
- Bore / Shank: 0.9843
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 10
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Trim Length: 2
from Tanis Incorporated
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Outer / OD: 0.2500
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
- Length: 5
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 0.8750
from Tanis Incorporated
The CeramiX Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
- Bore / Shank: 2
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 0.8750
from Tanis Incorporated
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
- Bore / Shank: 2
from Abtex Corporation
Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Bore / Shank: 0.2500
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape
- Length: 2.75
from Tanis Incorporated
Micro Abrasive Nylon brushes are manufactured using a stainless steel stem wire in a single-spiral construction. These brushes efficiently polish and clean internal bore diameters and hard-to-reach areas. We offer over 50 standard Micro Abrasive Nylon brushes in alumina silicate, silicon carbide and... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Outer / OD: 0.3850
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Micro Abrasive Nylon Brush
- Length: 5
from Abtex Corporation
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 7.09
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 7.09
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 2
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 2
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 2
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 2
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Filament / Fill Material: Abrasive Filament
- Outer / OD: 2
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Bore / Shank: 2