Anti-static Specialty Brushes
from Sealeze
Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes... [See More]
- Features: Antistatic; Electrically Conductive / Anti-Static
- Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Outer / OD: 0.0030 to 0.0130
from Ultrafab, Inc.
Variable Resistance Passive Static Eliminator. Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom designed bracketing... [See More]
- Features: Antistatic; Static Dissapative
- Brush Filament / Fill Material: Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
- Brush Type / Shape: Other Type / Shape; Static Elimination Brush; Pad or Block Brush
- Outer / OD: 0.5000
from Sealeze
Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of the filament. Because it is infused within the filament, flaking or cracking cannot occur. [See More]
- Features: Antistatic; Electrically Conductive / Anti-Static
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Outer / OD: 0.0100