Cup Brush Specialty Brushes
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
- Outer / OD: 0.6250
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.2500
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Outer / OD: 3 to 5
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
from Sealeze
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]
- Brush Type / Shape: Other Type / Shape; Arc Brush; Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Bore / Shank: 0.6250
- Brush Filament / Fill Material: Metal Wire
- Width: 3 to 5
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: Other Type / Shape; External Arc Brush; Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Outer / OD: 3
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
from Sealeze
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]
- Brush Type / Shape: Other Type / Shape; Inverted Arc Brush; Cup Brush; End Brush
- Applications: Dusting / Wiping; Sealing Gaps
- Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Outer / OD: 5
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250