Ceramic Specialty Brushes
from Tanis Incorporated
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40... [See More]
- Abrasive Type: Ceramic
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Burr Brush
- Outer / OD: 0.2500
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Abrasive Type: Ceramic
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
- Outer / OD: 6
from Tanis Incorporated
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX and Silicon Carbide... [See More]
- Abrasive Type: Ceramic
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
- Outer / OD: 6
from Tanis Incorporated
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our... [See More]
- Abrasive Type: Ceramic
- Brush Filament / Fill Material: Abrasive Filament; Synthetic Filament; Nylon
- Brush Type / Shape: Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
- Outer / OD: 0.7500
from Tanis Incorporated
The CeramiX Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush... [See More]
- Abrasive Type: Ceramic
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
- Outer / OD: 6