Metal Wire Specialty Brushes
from Tanis Incorporated
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #7 (.310" w x .340" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with four diameters, five... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Length: 12
- Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brushes - #7
- Trim Length: 1
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Width: 0.7500
from Sealeze
Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes... [See More]
- Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
- Outer / OD: 0.0030 to 0.0130
- Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
- Abrasive Type: Steel, Brass or Phosphor Bronze
from Eraser Company, Inc.
Coarse Brass Refill. Item # IA0370. One brass refill for use with Metal Body Coarse Brass Eraser (AA0004). [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3 to 5
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Bore / Shank: 0.6250
from Tanis Incorporated
Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard brushes with three diameters, five... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Length: 12
- Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Crimped Brass Strip Brush - #4
- Trim Length: 1
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Width: 1.5
from Eraser Company, Inc.
E116 Metal Body Stainless Steel Eraser. Item # AA0003. Metal body Stainless steel eraser. Silver. [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Applications: Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Width: 3 to 5
from Tanis Incorporated
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Trim Length: 0.7500
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
- Applications: Cleaning and Surface Conditioning
from Maryland Brush Company, Inc.
K10011, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .0118 [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
- Width: 1.12
from Eraser Company, Inc.
EKIT Metal Body Brush Kit. Item # AA0124. This set of 5 metal body Erasers has multiple uses. Kit includes 1-each of Stainless Steel, Coarse Fybrglass ®, Brass, Nylon, and Fine Fybrglass ®. [See More]
- Brush Filament / Fill Material: Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
- Applications: Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Bore / Shank: 0.6250
from Tanis Incorporated
Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel wire hand drawn into a solid bent wood or delrin handle. These brush... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Trim Length: 0.7500
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
- Applications: Cleaning and Surface Conditioning
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
- Width: 0.3750
from Eraser Company, Inc.
Fine Brass Refill. Item # IA0101. One fine brass refill for use with Metal Body Fine Brass Eraser {AA0048}. [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Applications: Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 5
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
- Bore / Shank: 0.6250
from Tanis Incorporated
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Trim Length: 1
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
- Width: 0.1875
from Eraser Company, Inc.
Metal Body Coarse Brass Eraser. Item # AA0004. Metal body coarse brass eraser. Gold. [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Tanis Incorporated
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Trim Length: 0.5000
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
- Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 6
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
- Width: 0.3750
from Eraser Company, Inc.
Stainless Steel Refill. Item # IA0360. One stainless steel refill for use with Industrial Fine Eraser (AA2120). [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Applications: Cleaning and Surface Conditioning
- Brush Type / Shape: Other Type / Shape; Eraser
- Mounting: None or Handheld
from Tanis Incorporated
Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes available with specially... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire; Black Temp. Wire
- Trim Length: 1.19
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
- Applications: Cleaning and Surface Conditioning
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
- Width: 1.75
from Eraser Company, Inc.
Wire Stripping Wheel. Item # AC0751. All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.7480 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.1874 to ?
from Tanis Incorporated
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Trim Length: 0.6250
- Brush Type / Shape: Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
- Applications: Cleaning and Surface Conditioning
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.7480 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.1874 to ?
from Tanis Incorporated
This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.8750
- Brush Type / Shape: Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Round Wire Chip Paint Brush
- Length: 9
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
- Rotary Speed: 20000
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
- Trim Length: 0.3750
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Bore / Shank: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.6250
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
- Bore / Shank: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.1875
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
- Bore / Shank: 0.1250
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3909 to ?
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
- Width: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Square Trim Brush
- Width: 3.62
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.5000
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Wire End Brush; End Brush
- Trim Length: 1
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from Tanis Incorporated
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Length: 12
- Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #4
- Trim Length: 1
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Tanis Incorporated
Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #7 (.310" w x .340" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion resistance. We have 40 standard brushes with three different... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Length: 12
- Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Stainless Steel Strip Brush - #7
- Trim Length: 1
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3752 to ?
from Tanis Incorporated
Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters are available... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
- Length: 3.25
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Tanis Incorporated
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.7500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
- Length: 8
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Tanis Incorporated
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
- Length: 5.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Tanis Incorporated
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.5 to ?
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
- Bore / Shank: 0.3752 to ?
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.3750
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
- Length: 2.5
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Length: 4