Cylinder / Roller Brush Specialty Brushes

7 Results
Custom External Coil Brush -- ECA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.7500 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Custom External Spiral Brush -- ESC1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Custom Inverted Coil -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Custom Inverted Coil with Al Holder -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 4 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Custom Inverted Coil with Retaining Ring -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Custom Inverted Spiral Brush -- ISA1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Custom Rotary Strip Brush -- Series D
from Sealeze

Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush
  • Width: 3.18 to ?
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Rotary Speed: 100