Specialty / Other Specialty Brushes

70 Results
Ultra Stat® Static Elimination Brush
from Ultrafab, Inc.

Variable Resistance Passive Static Eliminator. Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom designed bracketing... [See More]

  • Brush Type / Shape: Other Type / Shape; Static Elimination Brush; Pad or Block Brush
  • Outer / OD: 0.5000
  • Brush Filament / Fill Material: Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
  • Applications: Dry; Coarser filaments or grit sizes; Static Elimination
AstraSweep Seal -- C380CLA06BL68
from Sealeze

Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep ™ corner seals seal the hole between the astragal... [See More]

  • Brush Type / Shape: Other Type / Shape; AstraSweep Brush Seal for Double Doors; End Brush
  • Applications: Sealing Gaps
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
Flexible PVC Clip Style – Double Row Brush -- FPVC121036
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible Clip Style PVC backing. The flexible backing allows this brush to contour and form to irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip Style backing... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC Clip Style – Double Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Beveled fiberglass Wheel -- AE0076
from Eraser Company, Inc.

All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 201
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Brush Lever Seal -- LSB103BC
from Sealeze

Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel... [See More]

  • Brush Type / Shape: Other Type / Shape; Lever Seal; End Brush
  • Length: 0.0 to 120
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Sealing Gaps
Flexible PVC Clip Style – Double Row, Continuous Roll Brush -- FPVC1210300
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing black nylon filament to an extruded flexible PVC Clip Style backing. The flexible backing allows this brush to contour and form to different and irregular shapes, addressing problems the metal back brushes cannot solve. The integrated Clip... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC Clip Style – Double Row, Continuous Roll Brush
  • Length: 300
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Beveled fiberglass Wheel -- AE0077
from Eraser Company, Inc.

All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 553
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Custom Arc Assembly w/ Al. Holders -- IAG1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Brush Type / Shape: Other Type / Shape; Arc Assembly Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Flexible PVC h-Profile– Single Row Brush -- FPVC141036
from Tanis Incorporated

Tanis produces this flexible stapled set strip brush by securing black nylon filament to an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– Single Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Beveled fiberglass Wheel -- AE0131
from Eraser Company, Inc.

All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 141
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Custom Arc Brush -- CAC1
from Sealeze

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR)... [See More]

  • Brush Type / Shape: Other Type / Shape; Arc Brush; Cup Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Flexible PVC h-Profile– Single Row, Continuous Roll Brush -- FPVC1410300
from Tanis Incorporated

Tanis produces this flexible stapled set strip brush by securing black nylon filament into an extruded flexible PVC h-Profile backing. The flexible backing allows this brush to contour and form to different shapes, addressing problems traditional metal back brushes cannot solve. The integrated... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Flexible PVC h-Profile– Single Row, Continuous Roll Brush
  • Length: 300
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Beveled FybRglass® Wheel -- AE0278
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 640
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Custom Astragal Seal -- A180CLA04BL
from Sealeze

For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]

  • Brush Type / Shape: Other Type / Shape; Custom Astragal Brush Seal; End Brush
  • Length: 84 to 96
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
  • Applications: Sealing Gaps
Horse Hair #4 -- MB409012
from Tanis Incorporated

Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #4 (.194" w x .205" h) galvanized backing. This natural fiber is good for picking up dust and fine powders and polishing without being abrasive. We have 24 standard brushes in three trim lengths and one-to-eight... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Horse Hair Strip Brushes - #4
  • Length: 12
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Trim Length: 1
FybRglass® Cone Wheel - Bagged -- AE0279
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 201
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Custom AstraSweep Seal -- C38090DUR06BLKP
from Sealeze

For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]

  • Brush Type / Shape: Other Type / Shape; Custom AstraSweep Brush Seal; End Brush
  • Applications: Sealing Gaps
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
Horse Hair #7 -- MB709012
from Tanis Incorporated

Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #7 (.310" w x .340" h) galvanized backing. This natural fiber is good for polishing without being abrasive and picking up dust and fine powders. We have 24 standard brushes in three trim lengths and one-to-eight... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Horse Hair Strip Brushes - #7
  • Length: 12
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Trim Length: 1
FybRglass® Wheels -- AE0063
from Eraser Company, Inc.

FybRglass ® Wheels. Item # AE0063. All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 2 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.5000 to ?
Custom Door Sweep -- A180CLA04BL
from Sealeze

For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut to fit as needed. [See More]

  • Brush Type / Shape: Other Type / Shape; Custom Door Sweep; End Brush
  • Length: 84 to 120
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
  • Applications: Sealing Gaps
Nylon Strip Brush - Galvanized Backing – #10 -- MB100012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters,... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #10
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 2
FybRglass® Wobble Wheel - Bagged -- AE0274
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Grit Size: 553
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Applications: Wire Stripping
Custom External Coil Brush -- ECA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.7500 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Nylon Strip Brush - Galvanized Backing – #2-½ -- MB250012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #2- ½ (.125" w x .125" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #2-½
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 0.7500
Nylon Wheel for Combing Coax -- AC4003
from Eraser Company, Inc.

All of our Nylon Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Bore / Shank: 0.3350 to ?
Custom External Spiral Brush -- ESC1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Nylon Strip Brush - Galvanized Backing – #3 -- MB300012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #3 (.150" w x .148" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different filament... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #3
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 0.7500
Regular Fiberglass Wheel - Bagged -- AE0255
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.3350 to ?
Custom Inverted Arc Brush -- IAB1
from Sealeze

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Arc Brush; Cup Brush; End Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Nylon Strip Brush - Galvanized Backing – #4 -- MB400012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon filament into a #4 (.194" w x .205" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 48 standard brushes with two different filament... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #4
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0004
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.3898 to ?
Custom Inverted Coil -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Nylon Strip Brush - Galvanized Backing – #7 -- MB700012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 96 standard brushes with five different filament diameters,... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #7
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0006
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.3898 to ?
Custom Inverted Coil with Al Holder -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 4 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Nylon Strip Brush - Stainless Steel Backing - #2-½ -- MB252012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #2- ½ (.125" w x .125" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 32 standard brushes with four different filament... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Stainless Steel Backing - #2-½
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 0.7500
Regular Fiberglass Wheel -- AE0032
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.6299 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.1874 to ?
Custom Inverted Coil with Retaining Ring -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Nylon Strip Brush - Stainless Steel Backing - #4 -- MB402012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #4 (.194" w x .205" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 40 standard brushes with two different filament diameters, five... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Stainless Steel Backing - #4
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0036
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.7480 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.1874 to ?
Custom Inverted Spiral Brush -- ISA1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
  • Width: 0.6250 to ?
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Applications: Dusting / Wiping; Sealing Gaps
Nylon Strip Brush - Stainless Steel Backing - #7 -- MB702012
from Tanis Incorporated

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #7 (.310" w x .340" h) stainless steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 96 standard brushes with five different filament diameters,... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Stainless Steel Backing - #7
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0067
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 3.5 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.5000 to ?
Custom Overhead Door Seal -- J140DUR10BL
from Sealeze

Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional doors. Kits JR40 and J140 are... [See More]

  • Brush Type / Shape: Other Type / Shape; Custom Overhead Door Seal; End Brush
  • Length: 84 to 120
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
  • Applications: Sealing Gaps
PTFE Strip Brushes - #7 -- MB710012
from Tanis Incorporated

PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon ® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500 °F. We have 24 standard... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - PTFE Strip Brushes - #7
  • Length: 12
  • Brush Filament / Fill Material: Synthetic Filament; PTFE
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0087
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.38 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.2362 to ?
Custom Rotary Strip Brush -- Series D
from Sealeze

Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush
  • Width: 3.18 to ?
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
  • Rotary Speed: 100
Rigid PVC 90° Profile – Three Row Brush -- RPVC331036
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing three rows of filament to rigid PVC backing. The integrated Profile makes installation easy for applications requiring a 90 ° angle configuration. This brush is available in six standard versions using three different trim lengths, two... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC 90° Profile – Three Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Black Nylon
  • Trim Length: 1
Regular Fiberglass Wheel -- AE0111
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.7480 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.1874 to ?
Dock Leveler Seal -- A190CLA04BL
from Sealeze

Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is... [See More]

  • Brush Type / Shape: Other Type / Shape; Dock Leveler Seal; End Brush
  • Applications: Sealing Gaps
  • Trim Length: 0.4100
Rigid PVC 90° Profile – Single Row Brush -- RPVC311036
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing one row of level black nylon filament to rigid 90 ° PVC backing. The integrated Profile makes installation easy for applications requiring a 90 ° angle configuration. This brush is available in six standard versions using three... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC 90° Profile – Single Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Black Nylon
  • Trim Length: 1
Regular FybRglass® Wheel - Bagged -- AE0244
from Eraser Company, Inc.

Regular FybRglass ® Wheel – Bagged. Item # AE0244. All of our FybRglass ® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.6299 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.1874 to ?
Door Jamb -- JR40CLA04BL17
from Sealeze

Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors... [See More]

  • Brush Type / Shape: Other Type / Shape; Door Jamb; End Brush
  • Width: 0.3750
  • Brush Filament / Fill Material: Synthetic Filament; Nylon Therm-L-Brush®
  • Applications: Sealing Gaps
Rigid PVC h-Profile – Three Row Brush -- RPVC231036
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing three rows of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC h-Profile – Three Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Black Nylon
  • Trim Length: 1
Regular FybRglass® Wheel -- AE0033
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.6299 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.1874 to ?
Flexible Strip Brush -- FXA102BL
from Sealeze

Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or... [See More]

  • Brush Type / Shape: Other Type / Shape; Flexible Strip Brush; End Brush
  • Outer / OD: 0.0060
  • Brush Filament / Fill Material: Synthetic Filament; Nylon or Polypropylene
  • Length: 1200
Rigid PVC h-Profile – Single Row Brush -- RPVC211036
from Tanis Incorporated

Tanis produces this stapled set strip brush by securing one row of filament to rigid h-Profile PVC backing. The integrated h-Profile allows for quick and easy vertical mounting without needing to purchase a separate holder. This brush is available in six standard versions using three different trim... [See More]

  • Brush Type / Shape: Strip Brush; Other Type / Shape; Industrial Brushes - Stapled Set Brushes - Rigid PVC h-Profile – Single Row Brush
  • Length: 36
  • Brush Filament / Fill Material: Synthetic Filament; Black Nylon
  • Trim Length: 1
Regular FybRglass® Wheel -- AE0058
from Eraser Company, Inc.

All of our FybRglass ® stripping wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Synthetic Filament; FybRglass®
  • Bore / Shank: 0.3748 to ?
High Temperature Brush -- B215CLA10AZ
from Sealeze

Brushes are often required to perform in applications where temperatures can reach several hundred degrees. Temperature range and brush characteristics such as stiffness, abrasiveness and filament length must be considered in selecting the correct filament for the application. Sealeze offers several... [See More]

  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0080
  • Brush Filament / Fill Material: Synthetic Filament
  • Length: 96 to 120
Wire Stripping Wheel -- AC0751
from Eraser Company, Inc.

Wire Stripping Wheel. Item # AC0751. All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.7480 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.1874 to ?
Metal Brush -- Section A
from Sealeze

Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes... [See More]

  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0030 to 0.0130
  • Brush Filament / Fill Material: Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
  • Abrasive Type: Steel, Brass or Phosphor Bronze
Wire Stripping Wheel -- AC0752
from Eraser Company, Inc.

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 0.7480 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.1874 to ?
Nylon Stock Brush -- SFA102BL
from Sealeze

A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good... [See More]

  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0040 to 0.0100
  • Brush Filament / Fill Material: Synthetic Filament; Nylon 6
  • Length: 96 to 120
Wire Stripping Wheel -- AC1218
from Eraser Company, Inc.

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3350 to ?
ProSeal Brush -- A+45CLA23BP
from Sealeze

Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal size A+ brush and holders are specifically designed for sealing corrugated roll-up doors... [See More]

  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Length: 120
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Trim Length: 2.25
Wire Stripping Wheel -- AC1221
from Eraser Company, Inc.

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3350 to ?
Static Seal-Anti-Static Brush -- SFB110AS
from Sealeze

Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of the filament. Because it is infused within the filament, flaking or cracking cannot occur. [See More]

  • Brush Type / Shape: Other Type / Shape; Straight Brush; End Brush
  • Outer / OD: 0.0100
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Width: 0.1500
Wire Stripping Wheel -- AC1223
from Eraser Company, Inc.

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3350 to ?
Weldable Dock Leveler Seal -- BT90CLA10BLKIT8
from Sealeze

Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is... [See More]

  • Brush Type / Shape: Other Type / Shape; Dock Leveler Seal; End Brush
  • Applications: Sealing Gaps
  • Trim Length: 1
Wire Stripping Wheel -- AC1226
from Eraser Company, Inc.

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
  • Outer / OD: 1.26 to ?
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3906 to ?