Plastic / Rubber Processing Rotor-Stator Mixers

4 Results
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 0.0418 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
Triple Shaft Mixer -- PVM Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 20.05 to 100
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial
ULTRA-TURRAX UTC Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
ULTRA-TURRAX UTE Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial