Explosion Proof Rotor-Stator Mixers

11 Results
Batch High Shear Mixer -- Series 100
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Features: Explosion Proof
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
Batch High Shear Mixer -- Series 500
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Features: Explosion Proof
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
High Speed Powder Induction-Batch Mixer, Atmospheric Design -- Series 100 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Features: Explosion Proof
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: Top Entry
High Speed Powder Induction-Batch Mixer, Vacuum/Pressure Design -- Series 500 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Features: Explosion Proof
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: Top Entry
High Speed Powder Induction-Inline Mixer -- Series 400 SLIM
from Charles Ross & Son Company

The rotor/stator generates an intense vacuum and sucks in powders and liquids into the rotor-stator area. A feed tube adjacent to the back of the rotor provides a path to inject solids directly into the stream. The solids are combined and mixed into the flowing stream at the same point, the mixer is... [See More]

  • Features: Explosion Proof
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: In-Line
Inline, High Shear Rotor-Stator Mixer -- Series 400
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Features: Explosion Proof
  • Capacity (volumetric): 8.82 to 239
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
Laboratory High Shear Mixer -- 100LH
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Features: Variable; Explosion Proof
  • Capacity (volumetric): 0.0401 to 0.6684
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Features: Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof
  • Capacity (volumetric): 0.0418 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
Ultra High Shear Inline Mixer -- Series 700
from Charles Ross & Son Company

Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]

  • Features: Explosion Proof
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Liquids
  • Operating Condition: Batch
Batch Rotor Stator Mixer -- BRS025030X-A28
from MXD Process

The ShearPro Hanging Rotor Stator Mixer - Your Portable, Ultra High Shear Solution for Batch Processing!. Experience the ultimate convenience of batch processing with our ShearPro Hanging Rotor Stator Mixer. This portable mixer offers a quick and effortless lift and lower mechanism, enabling you to... [See More]

  • Features: Explosion Proof; Interchangeable Rotor
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mounting: Portable
RP1 Explosion Proof Lab Benchtop Rotor Stator -- RP1020XDA
from MXD Process

RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!. The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,... [See More]

  • Features: Explosion Proof
  • Capacity (volumetric): 0.0071 to 0.6684
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory