Floor-Mounted Rotor-Stator Mixers
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Mounting: Benchtop; Floor Mounted
- Market / Application Trigger: Laboratory
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 8.82 to 239
- Media Type: Liquids
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Mounting: Floor Mounted
- Capacity (volumetric): 20.05 to 100
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]
- Mounting: Stand; Floor Mounted
- Capacity (volumetric): 0.3531 to 141
- Media Type: Liquids
- Market / Application Trigger: Industrial; Laboratory
from Silverson Machines, Inc.
Eliminate agglomerates and fish eyes, self pump at through put [See More]
- Mounting: Benchtop; Floor Mounted
- Feed Rate (volumetric): 5 to 50000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
from IKA Works, Inc.
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]
- Mounting: Floor Mounted
- Market / Application Trigger: Industrial
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Market / Application Trigger: Industrial
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mixer Location: Top Entry
from IKA Works, Inc.
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]
- Mounting: Floor Mounted
- Market / Application Trigger: Industrial
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Market / Application Trigger: Industrial; Laboratory
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Mounting: Floor Mounted
- Feed Rate (volumetric): 52834
- Media Type: Liquid with Suspended Solids
- Market / Application Trigger: Industrial
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Market / Application Trigger: Industrial
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Mounting: Floor Mounted
- Viscosity Range: 100000
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Mounting: Portable (optional feature); Floor Mounted
- Capacity (volumetric): 0.3531 to 353
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Market / Application Trigger: Industrial