Milling Rotor-Stator Mixers

4 Results
In-line Ultra-shear Dispersing Machine - DISPAX-REACTOR® DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Additional Capabilities: Milling
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
Inline Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Additional Capabilities: Milling
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line
Inline Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Additional Capabilities: Milling
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line
Three-stage Dispersing - DISPAX-REACTOR® DR
from IKA Works, Inc.

The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]

  • Additional Capabilities: Milling
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch