Powders or Granules Rotor-Stator Mixers
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0167 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.6684 to 134
- Viscosity Range: 1 to 10000
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0418 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 20.05 to 100
- Operating Condition: Batch
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.1337 to 1069
- Operating Condition: Batch
from Admix
Powder Induction and Dispersion Skid. High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and proven high-shear mixing... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Market / Application Trigger: Industrial; Laboratory
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from Admix
High Shear Dispersers and Dissolvers. If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design that meets 3-A requirements, the Rotosolver disperser may be the solution. The Rotosolver is... [See More]
- Media Type: Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Continuous / In-Line
- Market / Application Trigger: Industrial
- Mounting: Portable (optional feature); Floor Mounted
from Admix
Sanitary Vacuum Liqui-Processor. VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With field installations ranging from 20 to 1500 gallons, we have the expertise and experience to assist you in... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Market / Application Trigger: Industrial; Laboratory
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 0.3531 to 353
- Operating Condition: Batch