Chemical Processing Rotor-Stator Mixers

34 Results
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 12 to 210
  • Operating Condition: Batch; Continuous / In-Line
Batch High Shear Mixer -- Series 100
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) -- C-1-1
from ARDE Barinco, Inc.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 14100
  • Operating Condition: Batch
Batch High Shear Mixer -- Series 500
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
High Speed Powder Induction-Batch Mixer, Atmospheric Design -- Series 100 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: Top Entry
High Speed Powder Induction-Batch Mixer, Vacuum/Pressure Design -- Series 500 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: Top Entry
High Speed Powder Induction-Inline Mixer -- Series 400 SLIM
from Charles Ross & Son Company

The rotor/stator generates an intense vacuum and sucks in powders and liquids into the rotor-stator area. A feed tube adjacent to the back of the rotor provides a path to inject solids directly into the stream. The solids are combined and mixed into the flowing stream at the same point, the mixer is... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Mixer Location: In-Line
Inline, High Shear Rotor-Stator Laboratory Mixer -- 400 DLA
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Market / Application Trigger: Laboratory
  • Media Type: Liquids
  • Operating Condition: Batch
Inline, High Shear Rotor-Stator Mixer -- Series 400
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Capacity (volumetric): 8.82 to 239
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
Laboratory High Shear Mixer -- 100LCI-T
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- 100LH
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.0401 to 0.6684
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- 100LSK-I
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.0401 to 0.4010
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- HSM-100LCI-T
from Charles Ross & Son Company

The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 0.0418 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
Triple Shaft Mixer -- PVM Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 20.05 to 100
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial
Ultra High Shear Inline Mixer -- Series 700
from Charles Ross & Son Company

Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Liquids
  • Operating Condition: Batch
RP1 Electric Lab Benchtop Rotor Stator -- RP1020VDE
from MXD Process

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Market / Application Trigger: Laboratory
  • Capacity (volumetric): 0.0071 to 0.6684
  • Mounting: Benchtop
HED Series Single Stage Homogenizers
from IKA Works, Inc.

Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 660 to 15850
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Portable Top Entry Mixers -- B Series
from Brawn Mixer

Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-application approach, built on the Brawn modular platform and backed by the toughest quality standards, ensures long lasting performance. The flexibility of the B series... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.

Easy to clean construction, lip and shaft seals supplied when required [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
  • Capacity (volumetric): 0.1337 to 1069
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial; Laboratory
In-line Ultra-shear Dispersing Machine - DISPAX-REACTOR® DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Inks, Printing colors, Colloidal Solutions, Vaccines, Decomposition of Active Substances
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
Portable Top Entry Mixers -- L/S Series
from Brawn Mixer

Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are designed for use with water or water-like fluids in tank sizes up to 500 gallons. Motors are supplied in... [See More]

  • Applications / Industry: Chemical Processing; Water / Wastewater Treatment
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
ROTOTRON® RTS Series Overhead Jet-Flow Agitator
from IKA Works, Inc.

The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Capacity (volumetric): 706
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Portable Top Entry Mixers -- M Series
from Brawn Mixer

Brawn M series mixers are engineered specifically for high performance in small-batch/continuous mixing applications, where the modular features of the B series mixers are required in a lighter, more economical package. The flexibility of the M series platform makes it well suited for applications... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
Solid-Liquid Mixers - CMS 2000 Inline Mixer
from IKA Works, Inc.

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 52834
  • Media Type: Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Side Entry Mixers
from Brawn Mixer

For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance to every tank size and application type.Pre-engineered stuffing box and mechanical seal... [See More]

  • Applications / Industry: Chemical Processing
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: Side Entry
Solid-Liquid Mixers - DBI (recirculation) Series
from IKA Works, Inc.

The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Viscosity Range: 100000
  • Media Type: Liquid with Suspended Solids
  • Feed Rate (volumetric): 13209
Top Entry Mixers -- BTO/BTR Series
from Brawn Mixer

BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are part of the reason many BTO/BTR series mixers are still in service after 25+ years. [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing; Water / Wastewater Treatment
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Overhead
Three-stage Dispersing - DISPAX-REACTOR® DR
from IKA Works, Inc.

The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Inks, Printing colors, Colloidal Solutions, Vaccines, Decomposition of Active Substances
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Operating Condition: Batch
Top Entry Mixers -- BWG Series
from Brawn Mixer

Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in a right angle configuration that brings reliable performance to extreme duty applications at low speed,... [See More]

  • Applications / Industry: Chemical Processing; Water / Wastewater Treatment
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Overhead
ULTRA-TURRAX UTC Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
ULTRA-TURRAX UTE Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
ULTRA-TURRAX UTL 2000 Series Single State Dispersing Machine
from IKA Works, Inc.

The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 79 to 33022
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
UTL Series Economy Line Inline ULTRA-TURRAX®
from IKA Works, Inc.

The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch