Overhead Rotor-Stator Mixers
from ARDE Barinco, Inc.
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]
- Mounting: Stand; Overhead
- Market / Application Trigger: Industrial; Laboratory
- Feed Rate (volumetric): 12 to 210
- Operating Condition: Batch; Continuous / In-Line
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Mounting: Overhead
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
from Brawn Mixer
BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are part of the reason many BTO/BTR series mixers are still in service after 25+ years. [See More]
- Mounting: Overhead
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Mixer Location: Top Entry
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Mounting: Overhead
- Capacity (volumetric): 0.1337 to 1069
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Mounting: Handheld (optional feature); Portable; Benchtop; Stand; Overhead; Floor Mounted (optional feature)
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
from IKA Works, Inc.
The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]
- Mounting: Overhead
- Capacity (volumetric): 141
- Media Type: Liquids
- Market / Application Trigger: Industrial
from Brawn Mixer
Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in a right angle configuration that brings reliable performance to extreme duty applications at low speed,... [See More]
- Mounting: Overhead
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Mixer Location: Top Entry
from IKA Works, Inc.
The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]
- Mounting: Overhead
- Capacity (volumetric): 141
- Media Type: Liquids
- Market / Application Trigger: Industrial