Bottom Entry Rotor-Stator Mixers
from Silverson Machines, Inc.
Stainless steel flange fitting available as standard [See More]
- Mixer Location: Side Entry (optional feature); Bottom Entry
- Market / Application Trigger: Industrial; Laboratory
- Media Type: Liquids; Powder or Granular
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Mixer Location: Bottom Entry
- Viscosity Range: 100000
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
from Mixer Direct
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and... [See More]
- Mixer Location: In-Line; Top Entry; Side Entry; Bottom Entry
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 66.84
from IKA Works, Inc.
The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]
- Mixer Location: Side Entry; Bottom Entry
- Capacity (volumetric): 141
- Media Type: Liquids
- Market / Application Trigger: Industrial