Digital Numerical Display Rotor-Stator Mixers

2 Results
UTL Series Economy Line Inline ULTRA-TURRAX®
from IKA Works, Inc.

The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]

  • Display Type: Digital Numerical Display
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
Homogenizers -- LambdaVita
from NETZSCH Premier Technologies LLC

Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]

  • Display Type: Digital Numerical Display
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Portable (optional feature); Floor Mounted