Suspensions, Slurries, Pastes, Colloids Rotor-Stator Mixers
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0167 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.6684 to 134
- Viscosity Range: 1 to 10000
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0418 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 20.05 to 100
- Operating Condition: Batch
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 660 to 15850
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.1337 to 1069
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.0706 to 353
- Operating Condition: Batch
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
- Viscosity Range: 1 to 1000
- Market / Application Trigger: Industrial; Laboratory
from IKA Works, Inc.
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Market / Application Trigger: Industrial
- Mounting: Floor Mounted
from IKA Works, Inc.
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line
- Market / Application Trigger: Industrial
- Mounting: Floor Mounted
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 706
- Operating Condition: Batch
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Media Type: Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 52834
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]
- Media Type: Liquid with Suspended Solids
- Feed Rate (volumetric): 13209
- Viscosity Range: 100000
- Market / Application Trigger: Industrial
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 79 to 33022
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mounting: Benchtop